MTMM-124-10-G-D-175 alternative parts: 10075024-G01-24ULF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole | CONN HEADER 48POS VERT 2MM GOLD |
Factory Lead Time: | 3 Weeks | 8 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Length-Mating: | 0.175 4.45mm | 0.157 4.00mm |
Contact Materials: | Phosphor Bronze | Copper Alloy |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Thermoplastic |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Bulk | Tube |
Series: | MTMM | Minitek® 2.00mm |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
ECCN Code: | EAR99 | - |
Connector Type: | Header, Cuttable | Header |
Number of Positions: | 48 | 48 |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
HTS Code: | 8536.69.40.40 | - |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3A | 2A AC/DC |
Total Number of Contacts: | 48 | - |
Insulation Height: | 0.059 1.50mm | 0.059 1.50mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.079 2.00mm |
Insulation Color: | Black | Black |
Row Spacing - Mating: | 0.079 (2.00mm) | 0.079 (2.00mm) |
Shrouding: | Unshrouded | Unshrouded |
Overall Contact Length: | 0.555 14.10mm | 0.295 7.49mm |
Contact Finish Thickness - Mating: | 20.0μin 0.51μm | 30.0μin 0.76μm |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | 78.7μin 2.00μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Contact Plating: | - | GXT, Gold |
Voltage Rated: | - | 200V AC/DC |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Orientation: | - | Straight |
Depth: | - | 4mm |
Current Rating: | - | 2A |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL, CSA |
Reliability: | - | COMMERCIAL |
Contact Length - Post: | - | 0.079 2.00mm |
Number Of PCB Rows: | - | 2 |
Contact Finish - Post: | - | Tin |
PCB Contact Pattern: | - | RECTANGULAR |
Body Breadth: | - | 0.157 inch |
UL Flammability Code: | - | 94V-0 |
Lead Length: | - | 2mm |
Contact Resistance: | - | 25mOhm |
Insulation Resistance: | - | 1GOhm |
Mating Contact Pitch: | - | 0.079 inch |
Max Voltage Rating (AC): | - | 650V |
Polarization Key: | - | POLARIZED HOUSING |
Durability: | - | 100 Cycles |
Insertion Force-Max: | - | 1.7514 N |
Withdrawl Force-Min: | - | .1946 N |
Mating Post Length: | - | 4mm |
Length: | - | 48mm |
Plating Thickness: | - | 30μin |
Radiation Hardening: | - | No |

MTMM-124-10-G-D-175
(In Stock: 10)
Samtec Inc.Qty
Unit Price
Ext Price
1
$7.239601
$7.24
10
$6.829812
$68.30
100
$6.443219
$644.32
500
$6.078509
$3,039.25
1000
$5.734442
$5,734.44
Minimum: 1 Multiples: 1
Unit Price: $7.239601
Ext Price: $7.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity