MTMM-124-10-G-D-175 alternative parts: TMM-124-01-G-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole
Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
5 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.175 4.45mm
0.126 3.20mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
MTMM
TMM
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
ECCN Code:
EAR99
EAR99
Connector Type:
Header, Cuttable
Header
Number of Positions:
48
48
Number of Rows:
2
2
Gender:
Male
Male
HTS Code:
8536.69.40.40
8536.69.40.40
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
3.2A per Contact
Total Number of Contacts:
48
-
Insulation Height:
0.059 1.50mm
0.059 1.50mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.079 2.00mm
0.079 2.00mm
Insulation Color:
Black
-
Row Spacing - Mating:
0.079 (2.00mm)
0.079 (2.00mm)
Shrouding:
Unshrouded
Unshrouded
Overall Contact Length:
0.555 14.10mm
0.323 8.20mm
Contact Finish Thickness - Mating:
20.0μin 0.51μm
20.0μin 0.51μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
3.00μin 0.076μm
Material Flammability Rating:
UL94 V-0
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Plastic
Published:
-
2000
Additional Feature:
-
LOW PROFILE
Orientation:
-
Straight
Number of Conductors:
-
ONE
Reliability:
-
COMMERCIAL
Contact Length - Post:
-
0.138 3.50mm
Number Of PCB Rows:
-
2
Lead Pitch:
-
2mm
PCB Contact Pattern:
-
RECTANGULAR
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
Housing Color:
-
Black
Body Depth:
-
0.059 inch
Mating Contact Pitch:
-
0.079 inch
Max Voltage Rating (AC):
-
500V
Max Current Rating:
-
3.9A
Height:
-
1.5mm
Length:
-
48mm
Width:
-
3.94mm
Lead Free:
-
Lead Free
MTMM-124-10-G-D-175

MTMM-124-10-G-D-175

(In Stock: 10)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.239601

    $7.24

  • 10

    $6.829812

    $68.30

  • 100

    $6.443219

    $644.32

  • 500

    $6.078509

    $3,039.25

  • 1000

    $5.734442

    $5,734.44

Minimum: 1 Multiples: 1

Unit Price: $7.239601

Ext Price: $7.24

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity