MTMM-124-10-G-D-175 alternative parts: TMM-124-01-G-D, TMM-124-02-L-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole
Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole
Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
5 Weeks
3 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
-
Contact Shape:
Square
Square
-
Contact Finish Mating:
Gold
Gold
-
Contact Length-Mating:
0.175 4.45mm
0.126 3.20mm
-
Contact Materials:
Phosphor Bronze
Phosphor Bronze
PHOSPHOR BRONZE
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
LIQUID CRYSTAL POLYMER (LCP)
Operating Temperature:
-55°C~125°C
-55°C~125°C
-
Packaging:
Bulk
Bulk
-
Series:
MTMM
TMM
-
JESD-609 Code:
e4
e4
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Not Applicable
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
EAR99
-
Connector Type:
Header, Cuttable
Header
BOARD CONNECTOR
Number of Positions:
48
48
-
Number of Rows:
2
2
2
Gender:
Male
Male
Male
HTS Code:
8536.69.40.40
8536.69.40.40
-
Fastening Type:
Push-Pull
Push-Pull
-
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Male Pin
Male Pin
-
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
3.2A per Contact
-
Total Number of Contacts:
48
-
-
Insulation Height:
0.059 1.50mm
0.059 1.50mm
-
Style:
Board to Board or Cable
Board to Board or Cable
-
Number of Positions Loaded:
All
All
-
Pitch - Mating:
0.079 2.00mm
0.079 2.00mm
-
Insulation Color:
Black
-
-
Row Spacing - Mating:
0.079 (2.00mm)
0.079 (2.00mm)
-
Shrouding:
Unshrouded
Unshrouded
-
Overall Contact Length:
0.555 14.10mm
0.323 8.20mm
-
Contact Finish Thickness - Mating:
20.0μin 0.51μm
20.0μin 0.51μm
-
Contact Finish Thickness - Post:
3.00μin 0.076μm
3.00μin 0.076μm
-
Material Flammability Rating:
UL94 V-0
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Plastic
-
Published:
-
2000
-
Additional Feature:
-
LOW PROFILE
LOW PROFILE
Orientation:
-
Straight
-
Number of Conductors:
-
ONE
ONE
Reliability:
-
COMMERCIAL
COMMERCIAL
Contact Length - Post:
-
0.138 3.50mm
-
Number Of PCB Rows:
-
2
2
Lead Pitch:
-
2mm
-
PCB Contact Pattern:
-
RECTANGULAR
RECTANGULAR
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
MULTIPLE MATING PARTS AVAILABLE
Housing Color:
-
Black
-
Body Depth:
-
0.059 inch
-
Mating Contact Pitch:
-
0.079 inch
-
Max Voltage Rating (AC):
-
500V
-
Max Current Rating:
-
3.9A
-
Height:
-
1.5mm
-
Length:
-
48mm
-
Width:
-
3.94mm
-
Lead Free:
-
Lead Free
Lead Free
Contact Plating:
-
-
Gold
Operating Temperature (Min.):
-
-
-55°C
Pitch:
-
-
2mm
Voltage - Rated AC:
-
-
250V
Number of Contacts:
-
-
48
Contact Style:
-
-
SQ PIN-SKT
Polarization Key:
-
-
POLARIZED HOUSING
Contact Pattern:
-
-
RECTANGULAR
Mating Contact Row Spacing:
-
-
0.079 inch
Insulator Color:
-
-
BLACK
Plating Thickness:
-
-
10μin
MTMM-124-10-G-D-175

MTMM-124-10-G-D-175

(In Stock: 10)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.239601

    $7.24

  • 10

    $6.829812

    $68.30

  • 100

    $6.443219

    $644.32

  • 500

    $6.078509

    $3,039.25

  • 1000

    $5.734442

    $5,734.44

Minimum: 1 Multiples: 1

Unit Price: $7.239601

Ext Price: $7.24

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity