MTMM-124-10-G-D-175 alternative parts: TMM-124-02-L-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole | Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Contact Shape: | Square | - |
Contact Finish Mating: | Gold | - |
Contact Length-Mating: | 0.175 4.45mm | - |
Contact Materials: | Phosphor Bronze | PHOSPHOR BRONZE |
Insulation Materials: | Liquid Crystal Polymer (LCP) | LIQUID CRYSTAL POLYMER (LCP) |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Bulk | - |
Series: | MTMM | - |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Termination: | Solder | Solder |
ECCN Code: | EAR99 | - |
Connector Type: | Header, Cuttable | BOARD CONNECTOR |
Number of Positions: | 48 | - |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
HTS Code: | 8536.69.40.40 | - |
Fastening Type: | Push-Pull | - |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | - |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3A | - |
Total Number of Contacts: | 48 | - |
Insulation Height: | 0.059 1.50mm | - |
Style: | Board to Board or Cable | - |
Number of Positions Loaded: | All | - |
Pitch - Mating: | 0.079 2.00mm | - |
Insulation Color: | Black | - |
Row Spacing - Mating: | 0.079 (2.00mm) | - |
Shrouding: | Unshrouded | - |
Overall Contact Length: | 0.555 14.10mm | - |
Contact Finish Thickness - Mating: | 20.0μin 0.51μm | - |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | - |
Material Flammability Rating: | UL94 V-0 | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
Operating Temperature (Min.): | - | -55°C |
Additional Feature: | - | LOW PROFILE |
Pitch: | - | 2mm |
Number of Conductors: | - | ONE |
Voltage - Rated AC: | - | 250V |
Reliability: | - | COMMERCIAL |
Number Of PCB Rows: | - | 2 |
Number of Contacts: | - | 48 |
PCB Contact Pattern: | - | RECTANGULAR |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Style: | - | SQ PIN-SKT |
Polarization Key: | - | POLARIZED HOUSING |
Contact Pattern: | - | RECTANGULAR |
Mating Contact Row Spacing: | - | 0.079 inch |
Insulator Color: | - | BLACK |
Plating Thickness: | - | 10μin |
Lead Free: | - | Lead Free |

MTMM-124-10-G-D-175
(In Stock: 10)
Samtec Inc.Qty
Unit Price
Ext Price
1
$7.239601
$7.24
10
$6.829812
$68.30
100
$6.443219
$644.32
500
$6.078509
$3,039.25
1000
$5.734442
$5,734.44
Minimum: 1 Multiples: 1
Unit Price: $7.239601
Ext Price: $7.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity