MTMM-124-10-G-D-175 alternative parts: TMM-124-02-L-D, 10075024-G01-24ULF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole
Conn Unshrouded Header HDR 48 POS 2mm Solder ST Thru-Hole
CONN HEADER 48POS VERT 2MM GOLD
Factory Lead Time:
3 Weeks
3 Weeks
8 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
-
Through Hole
Contact Shape:
Square
-
Square
Contact Finish Mating:
Gold
-
Gold
Contact Length-Mating:
0.175 4.45mm
-
0.157 4.00mm
Contact Materials:
Phosphor Bronze
PHOSPHOR BRONZE
Copper Alloy
Insulation Materials:
Liquid Crystal Polymer (LCP)
LIQUID CRYSTAL POLYMER (LCP)
Thermoplastic
Operating Temperature:
-55°C~125°C
-
-
Packaging:
Bulk
-
Tube
Series:
MTMM
-
Minitek® 2.00mm
JESD-609 Code:
e4
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
1 (Unlimited)
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
-
-
Connector Type:
Header, Cuttable
BOARD CONNECTOR
Header
Number of Positions:
48
-
48
Number of Rows:
2
2
2
Gender:
Male
Male
Male
HTS Code:
8536.69.40.40
-
-
Fastening Type:
Push-Pull
-
Push-Pull
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Male Pin
-
Male Pin
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
-
2A AC/DC
Total Number of Contacts:
48
-
-
Insulation Height:
0.059 1.50mm
-
0.059 1.50mm
Style:
Board to Board or Cable
-
Board to Board or Cable
Number of Positions Loaded:
All
-
All
Pitch - Mating:
0.079 2.00mm
-
0.079 2.00mm
Insulation Color:
Black
-
Black
Row Spacing - Mating:
0.079 (2.00mm)
-
0.079 (2.00mm)
Shrouding:
Unshrouded
-
Unshrouded
Overall Contact Length:
0.555 14.10mm
-
0.295 7.49mm
Contact Finish Thickness - Mating:
20.0μin 0.51μm
-
30.0μin 0.76μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
-
78.7μin 2.00μm
Material Flammability Rating:
UL94 V-0
-
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Contact Plating:
-
Gold
GXT, Gold
Operating Temperature (Min.):
-
-55°C
-
Additional Feature:
-
LOW PROFILE
-
Pitch:
-
2mm
-
Number of Conductors:
-
ONE
ONE
Voltage - Rated AC:
-
250V
-
Reliability:
-
COMMERCIAL
COMMERCIAL
Number Of PCB Rows:
-
2
2
Number of Contacts:
-
48
-
PCB Contact Pattern:
-
RECTANGULAR
RECTANGULAR
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
-
Contact Style:
-
SQ PIN-SKT
-
Polarization Key:
-
POLARIZED HOUSING
POLARIZED HOUSING
Contact Pattern:
-
RECTANGULAR
-
Mating Contact Row Spacing:
-
0.079 inch
-
Insulator Color:
-
BLACK
-
Plating Thickness:
-
10μin
30μin
Lead Free:
-
Lead Free
-
Voltage Rated:
-
-
200V AC/DC
Max Operating Temperature:
-
-
125°C
Min Operating Temperature:
-
-
-55°C
Orientation:
-
-
Straight
Depth:
-
-
4mm
Current Rating:
-
-
2A
Reference Standard:
-
-
UL, CSA
Contact Length - Post:
-
-
0.079 2.00mm
Contact Finish - Post:
-
-
Tin
Body Breadth:
-
-
0.157 inch
UL Flammability Code:
-
-
94V-0
Lead Length:
-
-
2mm
Contact Resistance:
-
-
25mOhm
Insulation Resistance:
-
-
1GOhm
Mating Contact Pitch:
-
-
0.079 inch
Max Voltage Rating (AC):
-
-
650V
Durability:
-
-
100 Cycles
Insertion Force-Max:
-
-
1.7514 N
Withdrawl Force-Min:
-
-
.1946 N
Mating Post Length:
-
-
4mm
Length:
-
-
48mm
Radiation Hardening:
-
-
No
MTMM-124-10-G-D-175

MTMM-124-10-G-D-175

(In Stock: 10)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.239601

    $7.24

  • 10

    $6.829812

    $68.30

  • 100

    $6.443219

    $644.32

  • 500

    $6.078509

    $3,039.25

  • 1000

    $5.734442

    $5,734.44

Minimum: 1 Multiples: 1

Unit Price: $7.239601

Ext Price: $7.24

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity