MTMM-150-08-T-S-140 alternative parts: TSW-150-08-T-S-RA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Unshrouded Header HDR 50 POS 2mm Solder ST Thru-Hole | CONN HEADER R/A 50POS 2.54MM |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole, Right Angle |
Contact Shape: | Square | Square |
Contact Finish Mating: | Tin | Tin |
Contact Length-Mating: | 0.140 3.56mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -55°C~105°C | -55°C~105°C |
Packaging: | Bulk | Bulk |
Series: | MTMM | TSW |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Header, Cuttable | Header |
Number of Positions: | 50 | 50 |
Number of Rows: | 1 | 1 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3A | - |
Total Number of Contacts: | 50 | - |
Terminal Pitch: | 2mm | - |
Insulation Height: | 0.059 1.50mm | 0.119 3.02mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.100 2.54mm |
Insulation Color: | Black | - |
Shrouding: | Unshrouded | Unshrouded |
Overall Contact Length: | 0.476 12.09mm | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Housing Material: | - | Plastic |
Published: | - | 2005 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Contact Length - Post: | - | 0.090 2.29mm |
Lead Pitch: | - | 2.54mm |
Housing Color: | - | Black |
Height: | - | 3.02mm |
Length: | - | 127mm |
Width: | - | 2.54mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

MTMM-150-08-T-S-140
(In Stock: 28)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.970114
$3.97
10
$3.745391
$37.45
100
$3.533387
$353.34
500
$3.333384
$1,666.69
1000
$3.144702
$3,144.70
Minimum: 1 Multiples: 1
Unit Price: $3.970114
Ext Price: $3.97
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity