MTMM-150-08-T-S-140 alternative parts: TSW-150-08-T-S-RA, TSW-150-14-T-S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 50 POS 2mm Solder ST Thru-Hole
CONN HEADER R/A 50POS 2.54MM
CONN HEADER 50POS .100 SNGL TIN
Factory Lead Time:
3 Weeks
3 Weeks
3 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole, Right Angle
Through Hole
Contact Shape:
Square
Square
Square
Contact Finish Mating:
Tin
Tin
Tin
Contact Length-Mating:
0.140 3.56mm
0.230 5.84mm
0.320 8.13mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~105°C
-55°C~105°C
-55°C~105°C
Packaging:
Bulk
Bulk
Bulk
Series:
MTMM
TSW
TSW
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
Connector Type:
Header, Cuttable
Header
Header
Number of Positions:
50
50
50
Number of Rows:
1
1
1
Gender:
Male
Male
Male
Fastening Type:
Push-Pull
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Male Pin
Male Pin
Male Pin
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
-
-
Total Number of Contacts:
50
-
-
Terminal Pitch:
2mm
-
-
Insulation Height:
0.059 1.50mm
0.119 3.02mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
All
Pitch - Mating:
0.079 2.00mm
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
-
Shrouding:
Unshrouded
Unshrouded
Unshrouded
Overall Contact Length:
0.476 12.09mm
-
0.530 13.46mm
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Housing Material:
-
Plastic
Polyester
Published:
-
2005
2005
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
Contact Length - Post:
-
0.090 2.29mm
0.110 2.79mm
Lead Pitch:
-
2.54mm
2.54mm
Housing Color:
-
Black
Black
Height:
-
3.02mm
-
Length:
-
127mm
127mm
Width:
-
2.54mm
2.54mm
REACH SVHC:
-
No SVHC
No SVHC
Radiation Hardening:
-
No
-
Orientation:
-
-
Straight
Depth:
-
-
2.54mm
UL Flammability Code:
-
-
94V-0
Max Voltage Rating (AC):
-
-
550V
Max Current Rating:
-
-
7.6A
MTMM-150-08-T-S-140

MTMM-150-08-T-S-140

(In Stock: 28)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.970114

    $3.97

  • 10

    $3.745391

    $37.45

  • 100

    $3.533387

    $353.34

  • 500

    $3.333384

    $1,666.69

  • 1000

    $3.144702

    $3,144.70

Minimum: 1 Multiples: 1

Unit Price: $3.970114

Ext Price: $3.97

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity