MTSW-103-22-S-D-430 alternative parts: MTSW-103-24-H-T-225

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole
Conn Unshrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
3 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.430 10.92mm
0.225 5.72mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polyester, Glass Filled
Polyester, Glass Filled
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Flex Stack, MTSW
Flex Stack, MTSW
Published:
2016
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
-
Termination:
Solder
Solder
Connector Type:
Header, Cuttable
Header, Cuttable
Number of Positions:
6
9
Number of Rows:
2
3
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
3A
Insulation Height:
0.100 2.54mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
Black
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.100 2.54mm
0.155 3.94mm
Shrouding:
Unshrouded
Unshrouded
Contact Finish - Post:
Tin
-
Overall Contact Length:
0.630 16.00mm
0.480 12.19mm
Contact Finish Thickness - Mating:
30.0μin 0.76μm
30.0μin 0.76μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Pitch:
-
2.54mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
3
PCB Contact Pattern:
-
RECTANGULAR
Mating Contact Pitch:
-
0.1 inch
PCB Contact Row Spacing:
-
2.54 mm
Contact Finish Thickness - Post:
-
3.00μin 0.076μm
MTSW-103-22-S-D-430

MTSW-103-22-S-D-430

(In Stock: 48)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.287732

    $1.29

  • 10

    $1.214842

    $12.15

  • 100

    $1.146077

    $114.61

  • 500

    $1.081205

    $540.60

  • 1000

    $1.020004

    $1,020.00

Minimum: 1 Multiples: 1

Unit Price: $1.287732

Ext Price: $1.29

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity