MTSW-104-07-L-D-170 alternative parts: TSW-104-07-G-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole
CONN HEADER VERT 8POS 2.54MM
Factory Lead Time:
3 Weeks
0 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.170 4.32mm
0.230 5.84mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polyester, Glass Filled
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Flex Stack, MTSW
TSW
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Header, Cuttable
Header
Number of Positions:
8
8
Number of Rows:
2
2
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
-
Insulation Height:
0.100 2.54mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.160 4.06mm
0.100 2.54mm
Shrouding:
Unshrouded
Unshrouded
Lead Pitch:
2.54mm
2.54mm
Contact Finish - Post:
Tin
-
Overall Contact Length:
0.430 10.92mm
0.430 10.92mm
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Housing Material:
-
Polyester
Published:
-
2005
Additional Feature:
-
E.L.P.
Orientation:
-
Straight
Depth:
-
5.08mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
2
PCB Contact Pattern:
-
RECTANGULAR
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
Body Breadth:
-
0.1 inch
UL Flammability Code:
-
94V-0
Housing Color:
-
Black
Mating Contact Pitch:
-
0.1 inch
Max Voltage Rating (AC):
-
550V
Max Current Rating:
-
7.6A
Length:
-
10.16mm
Width:
-
5.08mm
Plating Thickness:
-
10μin
Contact Finish Thickness - Post:
-
3.00μin 0.076μm
REACH SVHC:
-
No SVHC
MTSW-104-07-L-D-170

MTSW-104-07-L-D-170

(In Stock: 16)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.975471

    $0.98

  • 10

    $0.920256

    $9.20

  • 100

    $0.868166

    $86.82

  • 500

    $0.819024

    $409.51

  • 1000

    $0.772664

    $772.66

Minimum: 1 Multiples: 1

Unit Price: $0.975471

Ext Price: $0.98

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity