MTSW-107-07-T-D-110-RA alternative parts: 67997-414HLF, TSW-107-07-T-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 14 POS 2.54mm Solder RA Thru-Hole | Conn;Rect;Header;Unshrouded;14 Pos;2.54mm Pitch;2-Row;Thru-Hole;BergStik | SAMTEC TSW-107-07-T-D Board-To-Board Connector |
Factory Lead Time: | 4 Weeks | 7 Weeks | 1 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole | Through Hole |
Contact Shape: | Square | Square | Square |
Contact Finish Mating: | Tin | Tin | Tin |
Contact Length-Mating: | 0.110 2.79mm | 0.230 5.84mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polyester, Glass Filled | - | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -55°C~105°C | - | -55°C~105°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | Flex Stack, MTSW | BERGSTIK® II | TSW |
Published: | 2016 | - | 2005 |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
ECCN Code: | EAR99 | - | - |
Connector Type: | Header, Cuttable | Header | Header |
Number of Positions: | 14 | 14 | 14 |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | Male |
HTS Code: | 8536.69.40.40 | - | - |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | - | NO |
DIN Conformance: | NO | - | NO |
IEC Conformance: | NO | - | NO |
Filter Feature: | NO | - | NO |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | - | NO |
Option: | GENERAL PURPOSE | - | GENERAL PURPOSE |
Current Rating (Amps): | 3A | - | - |
Insulation Height: | 0.219 5.56mm | 0.100 2.54mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | Black | - |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.090 2.29mm | 0.120 3.05mm | 0.100 2.54mm |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | - | 2.54mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Contact Plating: | - | Tin | - |
Housing Material: | - | Thermoplastic | Polyester |
Voltage Rated: | - | 1.5kV | - |
Max Operating Temperature: | - | 125°C | - |
Min Operating Temperature: | - | -65°C | - |
Color: | - | Black | - |
Pitch: | - | 2.54mm | - |
Orientation: | - | Straight | Straight |
Depth: | - | 4.83mm | 5.08mm |
Current Rating: | - | 3A | - |
Number of Contacts: | - | 14 | - |
Contact Finish - Post: | - | Tin | - |
Contact Gender: | - | Male | - |
Housing Color: | - | Black | Black |
Lead Length: | - | 3.05mm | - |
Overall Contact Length: | - | 0.450 11.43mm | 0.430 10.92mm |
Insulation Resistance: | - | 5GOhm | - |
Max Voltage Rating (AC): | - | 1.5kV | 550V |
Mating Post Length: | - | 5.84mm | - |
Length: | - | 17.78mm | 17.78mm |
Contact Finish Thickness - Mating: | - | 100.0μin 2.54μm | - |
Flammability Rating: | - | UL94 V-0 | - |
Max Current Rating: | - | - | 7.6A |
Width: | - | - | 5.08mm |
REACH SVHC: | - | - | No SVHC |
Radiation Hardening: | - | - | No |

MTSW-107-07-T-D-110-RA
(In Stock: 30)
Samtec Inc.Qty
Unit Price
Ext Price
1
$1.106142
$1.11
10
$1.043530
$10.44
100
$0.984462
$98.45
500
$0.928738
$464.37
1000
$0.876168
$876.17
Minimum: 1 Multiples: 1
Unit Price: $1.106142
Ext Price: $1.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity