MTSW-108-23-T-S-225 alternative parts: TSW-108-07-T-S, TSW-108-08-T-S-RA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Automotive Bulk | CONN HEADER R/A 8POS 2.54MM |
Factory Lead Time: | 3 Weeks | 0 Weeks | 1 Weeks |
Mounting Type: | Through Hole | Through Hole | Through Hole, Right Angle |
Mount: | Through Hole | Through Hole | Through Hole |
Contact Shape: | Square | Square | Square |
Insulation Materials: | Polyester, Glass Filled | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Contact Length-Mating: | 0.225 5.72mm | 0.230 5.84mm | 0.230 5.84mm |
Contact Finish Mating: | Tin | Tin | Tin |
Published: | 2016 | 2005 | 2005 |
Series: | Flex Stack, MTSW | TSW | TSW |
Packaging: | Bulk | Bulk | Bulk |
Operating Temperature: | -55°C~105°C | -55°C~105°C | -55°C~105°C |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | Header, Cuttable | Header | Header |
Number of Positions: | 8 | 8 | 8 |
Number of Rows: | 1 | 1 | 1 |
Gender: | Male | Male | Male |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3A | - | - |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm | 0.119 3.02mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | - | - |
Contact Length - Post: | 0.120 3.05mm | 0.100 2.54mm | 0.090 2.29mm |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | 2.54mm | 2.54mm |
Overall Contact Length: | 0.445 11.30mm | 0.430 10.92mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Lead Free: | Lead Free | Lead Free | Lead Free |
Housing Material: | - | Polyester | Polyester |
Additional Feature: | - | E.L.P. | POLARIZED |
Orientation: | - | Straight | Right Angle |
Depth: | - | 2.54mm | 9.9mm |
Number of Conductors: | - | ONE | - |
Reference Standard: | - | UL | - |
Reliability: | - | COMMERCIAL | - |
Number Of PCB Rows: | - | 1 | - |
PCB Contact Pattern: | - | RECTANGULAR | - |
UL Flammability Code: | - | 94V-0 | 94V-0 |
Housing Color: | - | Black | Black |
Max Voltage Rating (AC): | - | 550V | 450V |
Max Current Rating: | - | 7.6A | 7.6A |
Length: | - | 20.32mm | 20.32mm |
Width: | - | 2.54mm | 2.54mm |
REACH SVHC: | - | No SVHC | No SVHC |
Radiation Hardening: | - | No | No |
ECCN Code: | - | - | EAR99 |

MTSW-108-23-T-S-225
(In Stock: 842)
Samtec Inc.Qty
Unit Price
Ext Price
1
$0.386735
$0.39
10
$0.364844
$3.65
100
$0.344193
$34.42
500
$0.324710
$162.36
1000
$0.306330
$306.33
Minimum: 1 Multiples: 1
Unit Price: $0.386735
Ext Price: $0.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity