MTSW-127-07-G-T-240 alternative parts: MTSW-110-07-F-D-160

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 81 POS 2.54mm Solder ST Thru-Hole
MODIFIED .025 SQUARE POST TERMINAL
Factory Lead Time:
3 Weeks
3 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.240 6.10mm
0.160 4.06mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polyester, Glass Filled
Polyester, Glass Filled
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Flex Stack, MTSW
Flex Stack, MTSW
Published:
2016
-
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Termination:
Solder
Solder
Connector Type:
Header, Cuttable
Header, Cuttable
Number of Positions:
81
20
Number of Rows:
3
2
Gender:
Male
-
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
3A
Insulation Height:
0.100 2.54mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
Black
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.090 2.29mm
0.170 4.32mm
Shrouding:
Unshrouded
Unshrouded
Lead Pitch:
2.54mm
2.54mm
Overall Contact Length:
0.430 10.92mm
0.430 10.92mm
Contact Finish Thickness - Mating:
10.0μin 0.25μm
3.00μin 0.076μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
HTS Code:
-
8536.69.40.40
Contact Finish - Post:
-
Tin
Mating Information:
-
NO
MTSW-127-07-G-T-240

MTSW-127-07-G-T-240

(In Stock: 50)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.378829

    $7.38

  • 10

    $6.961159

    $69.61

  • 100

    $6.567132

    $656.71

  • 500

    $6.195407

    $3,097.70

  • 1000

    $5.844724

    $5,844.72

Minimum: 1 Multiples: 1

Unit Price: $7.378829

Ext Price: $7.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity