MTSW-136-22-L-S-430 alternative parts: MTSW-203-08-T-S-320

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 36 POS 2.54mm Solder ST Thru-Hole
Conn Unshrouded Header HDR 3 POS 5.08mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
3 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Tin
Contact Length-Mating:
0.430 10.92mm
0.320 8.13mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polyester, Glass Filled
Polyester, Glass Filled
Operating Temperature:
-55°C~125°C
-55°C~105°C
Packaging:
Bulk
Bulk
Series:
Flex Stack, MTSW
Flex Stack, MTSW
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Termination:
Solder
Solder
ECCN Code:
EAR99
-
Connector Type:
Header, Cuttable
Header, Cuttable
Number of Positions:
36
3
Number of Rows:
1
1
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3A
3A
Insulation Height:
0.100 2.54mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.200 5.08mm
Insulation Color:
Black
Black
Contact Length - Post:
0.100 2.54mm
0.110 2.79mm
Shrouding:
Unshrouded
Unshrouded
Lead Pitch:
2.54mm
5.08mm
Contact Finish - Post:
Tin
-
Overall Contact Length:
0.630 16.00mm
0.530 13.46mm
Contact Finish Thickness - Mating:
10.0μin 0.25μm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2016
Terminal Pitch:
-
2.54mm
Radiation Hardening:
-
No
MTSW-136-22-L-S-430

MTSW-136-22-L-S-430

(In Stock: 17)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.248675

    $3.25

  • 10

    $3.064788

    $30.65

  • 100

    $2.891309

    $289.13

  • 500

    $2.727650

    $1,363.82

  • 1000

    $2.573255

    $2,573.26

Minimum: 1 Multiples: 1

Unit Price: $3.248675

Ext Price: $3.25

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity