MX25V1635FM1I alternative parts: MX25L12873FM2I-10G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FLASH 16M SPI 80MHZ 8SOP | IC FLASH 128MBIT |
Factory Lead Time: | 10 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.209, 5.30mm Width) |
Surface Mount: | YES | YES |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | MXSMIO™ | MXSMIO™ |
Published: | 2017 | 2017 |
Pbfree Code: | yes | - |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Number of Terminations: | 8 | 8 |
Additional Feature: | ALSO IT CAN BE CONFIGURED AS 16M X 1 BIT | CAN BE ORGNISED AS 128 MBIT X 1 |
Voltage - Supply: | 2.3V~3.6V | 2.7V~3.6V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
JESD-30 Code: | R-PDSO-G8 | R-PDSO-G8 |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 2.3V | 2.7V |
Interface: | SPI, Serial | - |
Memory Size: | 16Mb 2M x 8 | 128Mb 16M x 8 |
Operating Mode: | SYNCHRONOUS | SYNCHRONOUS |
Clock Frequency: | 80MHz | 104MHz |
Memory Format: | FLASH | FLASH |
Memory Interface: | SPI | SPI |
Organization: | 4MX4 | 32MX4 |
Memory Width: | 4 | 4 |
Write Cycle Time - Word, Page: | 100μs, 4ms | 30μs, 1.5ms |
Memory Density: | 16777216 bit | 134217728 bit |
Programming Voltage: | 3V | 2.7V |
Alternate Memory Width: | 2 | 2 |
Length: | 4.9mm | 5.28mm |
Height Seated (Max): | 1.75mm | 2.16mm |
Width: | 3.9mm | 5.23mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Pin Count: | - | 8 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 3/3.3V |
Standby Current-Max: | - | 0.00002A |
Parallel/Serial: | - | SERIAL |
Serial Bus Type: | - | SPI |
Endurance: | - | 100000 Write/Erase Cycles |
Data Retention Time-Min: | - | 20 |
Write Protection: | - | SOFTWARE |

MX25V1635FM1I
(In Stock: 8222)
MacronixUnited States