N-57M alternative parts: N-7MG, MD-500-U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details
Transformer,Step-Down;600VA;230VAC Vi;115VAC Vo;5.22A Io;4-5/8In.H;3-15/16In.W
MED GRADE ENC ISOLATION XFORMR
Factory Lead Time:
15 Weeks
17 Weeks
17 Weeks
Mount:
Flanges
Flanges
-
Weight:
24lbs 10.9kg
12lbs 5.4kg
-
Series:
N
N
MD
Published:
2014
-
2013
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
ECCN Code:
EAR99
-
-
Type:
Isolation
Autotransformer (Non-Isolated)
Isolation, Medical Grade
Power (Watts):
500VA
600VA
500VA
HTS Code:
8504.31.40.65
-
-
Power Rating:
500W
600W
500W
Max Power Dissipation:
500W
600W
500W
Current Rating:
4.35A
5.22A
4.35A
Physical Dimension:
L114.3XB158.75XH134.92 (mm)
-
-
Output Voltage:
115V
115V
-
Element Configuration:
Single
Single
-
1st Connector:
NEMA 1-15P
NEMA 6-15P
NEMA 5-15P
2nd Connector:
NEMA 1-15R
NEMA 5-15R
NEMA 5-15R (2)
Isolation Voltage:
1500V
-
-
VA Rating:
500 VA
-
-
Center Tap Feature 1:
NO
-
-
Center Tap Feature 2:
NO
-
-
Height:
1.56mm
108.33mm
-
Length:
114.3mm
-
-
Width:
4.5mm
101.17mm
-
REACH SVHC:
Unknown
Unknown
Unknown
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Package / Case:
-
600
-
Termination:
-
Plug
-
Frequency:
-
60Hz
-
Number of Outputs:
-
1
-
Output Current:
-
5.22A
-
Cord Length:
-
1.8288m
-
Voltage - Primary:
-
230V
120V
Voltage - Secondary:
-
115V
120V
Diameter:
-
117mm
-
Lead Free:
-
Lead Free
-
N-57M

N-57M

(In Stock: 2827)

Triad Magnetics

Qty

Unit Price

Ext Price

  • 1

    $128.317854

    $128.32

  • 10

    $121.054579

    $1,210.55

  • 100

    $114.202433

    $11,420.24

  • 500

    $107.738145

    $53,869.07

  • 1000

    $101.639759

    $101,639.76

Minimum: 1 Multiples: 1

Unit Price: $128.317854

Ext Price: $128.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity