NC7SZ08M5X alternative parts: NC7SZ14M5X
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | NC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5 | IC INVERTER SCHMITT 1CH SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 5 Weeks | 13 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Weight: | 30mg | 29.993795mg |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 7SZ | 7SZ |
Published: | 2009 | 2010 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 1.8V |
Base Part Number: | 7SZ08 | 7SZ14 |
Power Supplies: | 3.3V | 3.3V |
Output Current: | 32mA | 32mA |
Propagation Delay: | 4.5 ns | 3.7 ns |
Quiescent Current: | 20μA | 1μA |
Turn On Delay Time: | 11 ns | 15.6 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | AND | Buffer, Inverter, Schmitt Trigger |
Number of Inputs: | 2 | - |
Logic Type: | AND Gate | Inverter |
Max Propagation Delay @ V, Max CL: | 4.5ns @ 5V, 50pF | 5.9ns @ 5V, 50pF |
Schmitt Trigger: | NO | YES |
Current - Quiescent (Max): | 2μA | - |
Max Junction Temperature (Tj): | 150°C | 150°C |
Height: | 1.45mm | 1.45mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Logic Level-High: | - | 1.4V ~ 3.6V |
Logic Level-Low: | - | 0.2V ~ 1.2V |
Termination: | - | SMD/SMT |
Packing Method: | - | TR |
Max Output Current: | - | 32mA |
Voltage: | - | 5V |
Max I(ol): | - | 0.024 A |
Ambient Temperature Range High: | - | 85°C |
Features: | - | Schmitt Trigger |
Length: | - | 2.9mm |
NC7SZ08M5X
(In Stock: 191290)
ON SemiconductorUnited States