NCP1117ST50T3G alternative parts: NCP1117LPSTADT3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 5V 1A SOT223
LDO Voltage Regulators LOW DROPOUT REGULATORS
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
8 Weeks
7 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Surface Mount:
YES
-
Number of Pins:
4
4
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
1997
Tolerance:
1%
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
4
ECCN Code:
EAR99
EAR99
Power Rating:
781mW
-
Packing Method:
TAPE AND REEL
TAPE AND REEL
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Terminal Pitch:
2.3mm
2.3mm
Current Rating:
-600A
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
NCP1117ST50
NCP1117LPSTAD
Pin Count:
4
4
Number of Outputs:
1
-
Output Voltage:
5V
5V
Output Type:
Fixed
Adjustable
Max Output Current:
1A
1A
Output Configuration:
Positive
Positive
Quiescent Current:
10mA
50μA
Accuracy:
1 %
-
Output Voltage 1:
5V
-
Number of Regulators:
1
1
Min Input Voltage:
3.5V
-300mV
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.4V @ 1A
Halogen Free:
Halogen Free
Halogen Free
PSRR:
61dB (120Hz)
60dB (120Hz)
Dropout Voltage:
1.07V
1.3V
Nominal Input Voltage:
20V
-
Dropout Voltage1-Nom:
1.07V
1.3V
Min Current Limit:
1A
1.1A
Nominal Output Voltage:
5V
-
Input Bias Current:
6mA
-
Output Voltage Accuracy:
1 %
-
Height:
1.69mm
1.69mm
Length:
6.7mm
6.7mm
Width:
3.7mm
3.7mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Terminal Finish:
-
Tin (Sn)
Voltage - Input (Max):
-
18V
Voltage - Output (Min/Fixed):
-
1.25V
Reference Voltage:
-
1.25V
Power Supply Rejection Ratio (PSRR):
-
60dB
Load Regulation-Max(%):
-
1%
NCP1117ST50T3G

NCP1117ST50T3G

ON Semiconductor