ND3FC10H alternative parts: CRD10RM0SB, BPA10SBR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SW ROTARY DIP BCD COMP 100MA 5V
SWITCH ROTARY DIP BCD 0.40VA 20V
Switch DIP OFF ON SPST 10 Piano 0.1A 24VDC Gull Wing 1000Cycles 2.54mm SMD T/R
Factory Lead Time:
10 Weeks
16 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, Right Angle
Surface Mount
Surface Mount, Right Angle
Housing Material:
GLASS FILLED REINFORCED NYLON
-
-
Body Material:
Polyamide (PA), Nylon, Glass Filled
Polyphenylene Sulfide (PPS)
Polyphenylene Sulfide (PPS)
Terminal Material:
BRASS
-
-
ActuatorColor:
RED
-
-
Contact Materials:
Beryllium Copper
Beryllium Copper
Beryllium Copper
ElectricalLife:
20,000 Steps
20,000 Steps
1,000 Cycles
Insulation Materials:
GLASS FILLED POLYAMIDE
-
-
Voltage Rated:
5VDC
-
5VDC
Published:
2010
2010
2010
Series:
ND3
CRD
BPA
Packaging:
Tray
Tube
Tape & Reel (TR)
Operating Temperature:
-25°C~85°C
-20°C~85°C
-20°C~85°C
JESD-609 Code:
e4
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Gull Wing
Gull Wing
Gull Wing
Number of Positions:
10
10
10
Additional Feature:
COMPLEMENT CODED
-
-
Voltage - Rated DC:
5V
20V
24V
Pitch:
0.050 1.27mm Half
0.100 2.54mm Full
0.100 2.54mm Full
Current Rating:
100mA
-
100mA
Contact Finish:
Gold
Gold
Gold
Termination Style:
Gull Wing
Gull Wing
Gull Wing
Body Breadth:
8.0264 mm
-
-
Actuator Type:
Rotary for Tool
Rotary for Tool
Piano
Circuit:
BCD Complement
BCD
SPST
Contact Resistance:
0.03mOhm
100mOhm
50mOhm
Contact Current(DC)-Max:
0.1A
-
-
Contact Voltage(DC)-Max:
5V
-
-
Dielectric Withstanding Voltage:
250VAC V
-
-
Mechanical Life:
20,000 Steps
30,000 Steps
1,000 Cycles
Switch Type:
ROTARY CODED SWITCH
-
-
Contact Timing:
BREAK-BEFORE-MAKE
-
-
Index Angle:
36 deg
-
-
Contact Function:
ON-ON
-
-
Washable:
Yes
Yes
Yes
Actuator Level:
Flush, Recessed
Flush, Recessed
Raised
Solderability:
WAVE
-
-
Washability:
SOLVENT
-
-
Features:
Epoxy Sealed Terminals
Process Sealed
-
Length:
0.320 8.13mm
0.393 10.00mm
1.075 27.31mm
Body Height:
5.207mm
-
-
Height Above Board:
0.316 8.03mm
0.271 6.88mm
0.274 6.95mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
-
Actuator Material:
-
Polyamide
Polyamide
Current Rating (Amps):
-
0.4VA
-
Orientation:
-
Straight
Straight
Terminal Pitch:
-
2.54mm
2.54mm
Depth:
-
10mm
11.15mm
Voltage - Rated AC:
-
20V
-
Max Voltage Rating (AC):
-
20V
-
Number of Poles:
-
1
-
Throw Configuration:
-
SP10T
-
Max Voltage Rating (DC):
-
20V
24V
Contact Current Rating:
-
400mA
-
Switching Voltage:
-
5V
-
Life (Cycles):
-
30000 cycles
-
Switching Current:
-
10mA
-
Actuator Length:
-
0m
2.1mm
REACH SVHC:
-
No SVHC
-
Radiation Hardening:
-
No
No
Max Current Rating:
-
-
100mA
ND3FC10H

ND3FC10H

(In Stock: 39)

NKK Switches

Qty

Unit Price

Ext Price

  • 1

    $7.571491

    $7.57

  • 10

    $7.142916

    $71.43

  • 100

    $6.738600

    $673.86

  • 500

    $6.357170

    $3,178.58

  • 1000

    $5.997330

    $5,997.33

Minimum: 1 Multiples: 1

Unit Price: $7.571491

Ext Price: $7.57

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity