NE5532D8G alternative parts: NE5532DRG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Dual GP ±20V 8-Pin SOIC N Rail
IC OPAMP GP 10MHZ 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
4 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Number of Elements:
2
2
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2002
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Packing Method:
RAIL
TR
Max Power Dissipation:
780mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
NE5532
NE5532
Pin Count:
8
8
Power Supplies:
+-15V
+-5/+-15/10/30V
Operating Supply Current:
8mA
8mA
Nominal Supply Current:
8mA
16mA
Power Dissipation:
780mW
-
Output Current:
38mA
38mA
Slew Rate:
9V/μs
9V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
200nA
200nA
Voltage - Supply, Single/Dual (±):
±3V~20V
±5V~15V
Halogen Free:
Halogen Free
-
Output Current per Channel:
38mA
38mA
Input Offset Voltage (Vos):
4mV
4mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
10000 kHz
10000 kHz
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
1μA
-
Power Supply Rejection Ratio (PSRR):
100dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
500μV
Nominal Gain Bandwidth Product:
10MHz
10MHz
Height:
1.5mm
1.75mm
Length:
5mm
4.9mm
Width:
4mm
3.91mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Operating Supply Voltage:
-
15V
Low-Bias:
-
NO
Micropower:
-
NO
Programmable Power:
-
NO
Dual Supply Voltage:
-
9V
Max I/O Voltage:
-
4mV
Power:
-
YES
Input Offset Current-Max (IIO):
-
0.15μA
Thickness:
-
1.58mm
NE5532D8G

NE5532D8G

(In Stock: 50000)

ON Semiconductor