NLV14040BDG alternative parts: MC14060BDG
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC BINARY COUNTER 12-BIT 16-SOIC | ON SEMICONDUCTOR - MC14060BDG - 14 BIT BINARY RIPPLE COUNTER |
Factory Lead Time: | 51 Weeks | 2 Weeks |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 6 hours ago) |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Number of Pins: | 16 | 16 |
Number of Elements: | 1 | - |
Clock-Edge Trigger Type: | Negative Edge | Negative Edge |
Usage Level: | Automotive grade | - |
Published: | 2006 | 2006 |
Series: | 4000B | 4000B |
Packaging: | Tube | Tube |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
Terminal Finish: | Tin (Sn) | - |
Packing Method: | RAIL | RAIL |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Base Part Number: | 4040 | 4060 |
Pin Count: | 16 | 16 |
Qualification Status: | Not Qualified | - |
Supply Voltage-Min (Vsup): | 3V | 3V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 3.25 μs | 2.7 μs |
Reset: | Asynchronous | - |
Logic Function: | Counter | Counter |
Direction: | Up | Up |
Halogen Free: | Halogen Free | Halogen Free |
Logic Type: | Binary Counter | Binary Counter |
Number of Bits per Element: | 12 | 14 |
Trigger Type: | Negative Edge | Negative Edge |
Count Rate: | 10MHz | - |
Width: | 3.9mm | 4mm |
Length: | 9.9mm | 10mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Frequency: | - | 17MHz |
Quiescent Current: | - | 20μA |
Turn On Delay Time: | - | 2.7 μs |
Number of Gates: | - | 1 |
Number of Output Lines: | - | 10 |
Load/Preset Input: | - | NO |
Height: | - | 1.5mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

NLV14040BDG
(In Stock: 48)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.455424
$0.46
10
$0.429645
$4.30
100
$0.405326
$40.53
500
$0.382383
$191.19
1000
$0.360738
$360.74
Minimum: 1 Multiples: 1
Unit Price: $0.455424
Ext Price: $0.46
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity