NLV32T-1R2J-EFD alternative parts: NLV32T-1R2J-EF, NLV32T-1R2J-PFD
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | FIXED IND 1.2UH 390MA 750 MOHM | FIXED IND 1.2UH 390MA 750 MOHM | FIXED IND 1.2UH 390MA 750 MOHM |
Lifecycle Status: | PRODUCTION (Last Updated: 2 months ago) | PRODUCTION (Last Updated: 2 months ago) | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) |
Factory Lead Time: | 14 Weeks | 14 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) | 1210 (3225 Metric) |
Terminal Shape: | L BEND | WRAPAROUND | - |
Weight: | 50.008559mg | 50.008559mg | - |
Shape/Size Description: | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE | - |
Frequency-Self-Resonant: | 100MHz | 100MHz | 100MHz |
Material-Core: | Ferrite | Ferrite | Ferrite |
Operating Temperature: | -40°C~105°C | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | NLV-EFD | NLV-EF | NLV-PFD |
Published: | 2010 | 1997 | 2013 |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±5% | ±5% | ±5% |
Part Status: | Active | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | - |
Termination: | SMD/SMT | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Wirewound | Wirewound | Wirewound |
Resistance: | 750mOhm | - | - |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 | 8504.50.80.00 |
Packing Method: | TR, Blister, 7 Inch | TR, 7 Inch | - |
Shielding: | NO | NO | Unshielded |
Number of Functions: | 1 | 1 | - |
Construction: | Rectangular | Chip | - |
Current Rating: | 390mA | 390mA | 390mA |
Case Code (Metric): | 3225 | 3225 | - |
Case Code (Imperial): | 1210 | 1210 | - |
Inductance: | 1.2μH | 1.2μH | 1.2μH |
Test Frequency: | 7.96MHz | 7.96MHz | 7.96MHz |
DC Resistance (DCR): | 750mOhm Max | 750mOhm Max | 750mOhm Max |
Max DC Current: | 390mA | 390mA | - |
Inductor Application: | RF INDUCTOR | RF INDUCTOR | - |
Terminal Placement: | DUAL ENDED | DUAL ENDED | - |
Q @ Freq: | 30 @ 7.96MHz | 30 @ 7.96MHz | 30 @ 7.96MHz |
Quality Factor-Min (at L-nom): | 30 | 30 | - |
Q Factor: | 30 | 30 | - |
Case/Size Code: | 1310 | - | - |
Inductance Tolerance: | 5% | 5% | - |
Height: | 2.2mm | 2.2mm | - |
Height Seated (Max): | 0.094 2.40mm | 0.094 2.40mm | 0.094 2.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
JESD-609 Code: | - | e2 | - |
Pbfree Code: | - | yes | - |
Terminal Finish: | - | Tin/Copper (Sn/Cu) | - |
Lead Free: | - | Lead Free | - |
Reach Compliance Code: | - | - | not_compliant |

NLV32T-1R2J-EFD
(In Stock: 33)
TDK CorporationQty
Unit Price
Ext Price
1
$0.100866
$0.10
10
$0.095157
$0.95
100
$0.089770
$8.98
500
$0.084689
$42.34
1000
$0.079895
$79.90
Minimum: 1 Multiples: 1
Unit Price: $0.100866
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity