NRVBM130LT1G alternative parts: MBRM130LT1G, MBRM130LT3G
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Diode Schottky 30V 1A Automotive 2-Pin(1 Tab) Power Mite T/R | DIODE SCHOTTKY 30V 1A POWERMITE | MBRM Series Single 30 V 50 A Surface Mount Schottky Rectifier - POWERMITE-2 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 13 Weeks | 20 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | DO-216AA | DO-216AA | DO-216AA |
Surface Mount: | YES | YES | - |
Number of Pins: | 2 | 2 | 2 |
Diode Element Material: | SILICON | SILICON | - |
Number of Elements: | 1 | 1 | - |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - | - |
Published: | 2004 | 2005 | 2006 |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 1 | 1 | - |
ECCN Code: | EAR99 | EAR99 | - |
Terminal Finish: | Tin (Sn) | - | - |
Max Operating Temperature: | 125°C | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C | -55°C |
HTS Code: | 8541.10.00.80 | 8541.10.00.80 | - |
Terminal Form: | GULL WING | GULL WING | - |
Pin Count: | 2 | 2 | - |
JESD-30 Code: | R-PSSO-G1 | R-PSSO-G1 | - |
Element Configuration: | Single | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 50μA @ 10V | 410μA @ 30V | 410μA @ 30V |
Voltage - Forward (Vf) (Max) @ If: | 520mV @ 3A | 380mV @ 1A | 380mV @ 1A |
Case Connection: | CATHODE | CATHODE | - |
Forward Current: | 1A | 1A | 1A |
Max Reverse Leakage Current: | 410μA | 410μA | - |
Operating Temperature - Junction: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Max Surge Current: | 50A | 50A | - |
Output Current-Max: | 1A | - | - |
Halogen Free: | Halogen Free | Halogen Free | Halogen Free |
Forward Voltage: | 520mV | 380mV | 520mV |
Max Reverse Voltage (DC): | 30V | 30V | 30V |
Average Rectified Current: | 1A | 1A | 1A |
Peak Reverse Current: | 410μA | 410μA | 410μA |
Max Repetitive Reverse Voltage (Vrrm): | 30V | 30V | 30V |
Peak Non-Repetitive Surge Current: | 50A | 50A | 50A |
Max Forward Surge Current (Ifsm): | 50A | 50A | 50A |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Contact Plating: | - | Tin | Tin |
Additional Feature: | - | UL RECOGNIZED | - |
Voltage - Rated DC: | - | 30V | 30V |
Peak Reflow Temperature (Cel): | - | 260 | - |
Current Rating: | - | 1A | 1A |
Time@Peak Reflow Temperature-Max (s): | - | 40 | - |
Base Part Number: | - | MBRM130 | MBRM130 |
Polarity: | - | Standard | Standard |
Output Current: | - | 1A | 1A |
Height: | - | 1.15mm | - |
Length: | - | 2.18mm | - |
Width: | - | 2.05mm | - |
REACH SVHC: | - | No SVHC | No SVHC |
Supplier Device Package: | - | - | Powermite |
Collector-Emitter Breakdown Voltage: | - | - | -80V |
Voltage - DC Reverse (Vr) (Max): | - | - | 30V |
Current - Average Rectified (Io): | - | - | 1A |

NRVBM130LT1G
(In Stock: 30000)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.313544
$0.31
10
$0.295796
$2.96
100
$0.279053
$27.91
500
$0.263258
$131.63
1000
$0.248356
$248.36
Minimum: 1 Multiples: 1
Unit Price: $0.313544
Ext Price: $0.31
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity