NS12555T150MNV alternative parts: PM125SH-150M-RC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 15UH 4.18A 28MOHM SMD
Inductor Power Shielded Bobbin Core 15uH 20% 100KHz 25Q-Factor Ferrite 5A 27mOhm DCR T/R
Factory Lead Time:
12 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
Nonstandard
Nonstandard
Surface Mount:
YES
YES
Terminal Shape:
ONE SURFACE
ONE SURFACE
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
16.6MHz
17.6MHz
Material-Core:
Ferrite
Ferrite
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
NS
PM125SH
Size / Dimension:
0.492Lx0.492W 12.50mmx12.50mm
0.492Lx0.492W 12.50mmx12.50mm
Tolerance:
±20%
±20%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Type:
Wirewound
Wirewound
HTS Code:
8504.50.80.00
8504.50.80.00
Current Rating (Amps):
4.18A
-
Shielding:
Shielded
YES
Number of Functions:
1
1
Inductance:
15μH
15μH
Test Frequency:
0.1MHz
100kHz
DC Resistance (DCR):
28mOhm Max
27mOhm Max
Inductor Application:
POWER INDUCTOR
POWER INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Current - Saturation:
3.89A
4.6A
Rated Current-Max:
4.18A
-
Height Seated (Max):
0.230 5.85mm
0.256 6.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
Published:
-
2009
JESD-609 Code:
-
e3
Termination:
-
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TR
Depth:
-
12.8mm
Military Standard:
-
Not
Max DC Current:
-
5A
Q @ Freq:
-
25 @ 2.52MHz
Quality Factor-Min (at L-nom):
-
25
Case/Size Code:
-
4949
DC Current:
-
5A
Height:
-
6mm
NS12555T150MNV

NS12555T150MNV

(In Stock: 90)

Taiyo Yuden

Qty

Unit Price

Ext Price

  • 1

    $0.405093

    $0.41

  • 10

    $0.382163

    $3.82

  • 100

    $0.360531

    $36.05

  • 500

    $0.340124

    $170.06

  • 1000

    $0.320871

    $320.87

Minimum: 1 Multiples: 1

Unit Price: $0.405093

Ext Price: $0.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity