OPA2363AIRSVR alternative parts: INA2331AIPWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Operational Amplifiers - Op Amps 1.8V
IC OPAMP INSTR 2MHZ RRO 14TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-UFQFN
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
14
Operating Temperature:
-40°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
-
Packing Method:
TR
TR
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
3.6V
5V
Terminal Pitch:
0.4mm
-
Base Part Number:
OPA2363
INA2331
Pin Count:
16
14
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Circuits:
2
2
Operating Supply Current:
1.1mA
415μA
Nominal Supply Current:
650μA
980μA
Slew Rate:
5V/μs
5V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
CMOS
Instrumentation
Common Mode Rejection Ratio:
74 dB
80 dB
Current - Input Bias:
1pA
0.5pA
Max Input Voltage:
5.5V
-
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
2.5V~5.5V ±1.25V~2.75V
Input Offset Voltage (Vos):
900μV
1mV
Gain Bandwidth Product:
7MHz
2MHz
Unity Gain BW-Nom:
7000 kHz
-
Voltage Gain:
100dB
60dB
Average Bias Current-Max (IIB):
0.00001μA
0.00001μA
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Low-Bias:
YES
-
Micropower:
NO
-
Bias Current-Max (IIB) @25C:
0.00001μA
-
Programmable Power:
NO
-
Wideband:
NO
-
Power:
NO
-
Input Offset Current-Max (IIO):
0.00001μA
0.00001μA
Height:
550μm
1.2mm
Length:
2.6mm
5mm
Width:
1.8mm
4.4mm
Thickness:
500μm
1mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Surface Mount:
-
YES
Number of Elements:
-
6
Resistance:
-
10 TΩ
Terminal Form:
-
GULL WING
Power Supplies:
-
3/5V
Quiescent Current:
-
415μA
Output Current per Channel:
-
48mA
Bandwidth:
-
2MHz
Power Supply Rejection Ratio (PSRR):
-
86.02dB
Supply Voltage Limit-Max:
-
7.5V
Voltage - Input Offset:
-
250μV
-3db Bandwidth:
-
2MHz
Voltage Gain-Nom:
-
25
Non-linearity-Max:
-
0.1%
OPA2363AIRSVR

OPA2363AIRSVR

(In Stock: 640)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $4.221560

    $4.22

  • 10

    $3.982604

    $39.83

  • 100

    $3.757173

    $375.72

  • 500

    $3.544503

    $1,772.25

  • 1000

    $3.343871

    $3,343.87

Minimum: 1 Multiples: 1

Unit Price: $4.221560

Ext Price: $4.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity