OPA2363AIRSVR alternative parts: INA2331AIPWT
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Operational Amplifiers - Op Amps 1.8V | IC OPAMP INSTR 2MHZ RRO 14TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-UFQFN | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 16 | 14 |
Operating Temperature: | -40°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 16 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | TR | TR |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 3.6V | 5V |
Terminal Pitch: | 0.4mm | - |
Base Part Number: | OPA2363 | INA2331 |
Pin Count: | 16 | 14 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Circuits: | 2 | 2 |
Operating Supply Current: | 1.1mA | 415μA |
Nominal Supply Current: | 650μA | 980μA |
Slew Rate: | 5V/μs | 5V/μs |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | CMOS | Instrumentation |
Common Mode Rejection Ratio: | 74 dB | 80 dB |
Current - Input Bias: | 1pA | 0.5pA |
Max Input Voltage: | 5.5V | - |
Voltage - Supply, Single/Dual (±): | 1.8V~5.5V | 2.5V~5.5V ±1.25V~2.75V |
Input Offset Voltage (Vos): | 900μV | 1mV |
Gain Bandwidth Product: | 7MHz | 2MHz |
Unity Gain BW-Nom: | 7000 kHz | - |
Voltage Gain: | 100dB | 60dB |
Average Bias Current-Max (IIB): | 0.00001μA | 0.00001μA |
Low-Offset: | NO | - |
Frequency Compensation: | YES | - |
Low-Bias: | YES | - |
Micropower: | NO | - |
Bias Current-Max (IIB) @25C: | 0.00001μA | - |
Programmable Power: | NO | - |
Wideband: | NO | - |
Power: | NO | - |
Input Offset Current-Max (IIO): | 0.00001μA | 0.00001μA |
Height: | 550μm | 1.2mm |
Length: | 2.6mm | 5mm |
Width: | 1.8mm | 4.4mm |
Thickness: | 500μm | 1mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Number of Elements: | - | 6 |
Resistance: | - | 10 TΩ |
Terminal Form: | - | GULL WING |
Power Supplies: | - | 3/5V |
Quiescent Current: | - | 415μA |
Output Current per Channel: | - | 48mA |
Power Supply Rejection Ratio (PSRR): | - | 86.02dB |
Supply Voltage Limit-Max: | - | 7.5V |
Voltage - Input Offset: | - | 250μV |
-3db Bandwidth: | - | 2MHz |
Voltage Gain-Nom: | - | 25 |
Non-linearity-Max: | - | 0.1% |
REACH SVHC: | - | No SVHC |

OPA2363AIRSVR
(In Stock: 640)
Texas InstrumentsQty
Unit Price
Ext Price
1
$4.221560
$4.22
10
$3.982604
$39.83
100
$3.757173
$375.72
500
$3.544503
$1,772.25
1000
$3.343871
$3,343.87
Minimum: 1 Multiples: 1
Unit Price: $4.221560
Ext Price: $4.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity