PAE50S48-3R3/V alternative parts: PAE100S48-3R3/V
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Isolated DC/DC Converters 52W 3.3V 16A | Isolated DC/DC Converters 82.5W 3.3V 25A |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP Module | Module |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Bulk | Bulk |
Series: | PAE50 | PAE100 |
Published: | 2012 | 2008 |
Size / Dimension: | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | Isolated Module | Isolated Module |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Applications: | ITE (Commercial) | ITE (Commercial) |
Max Power Dissipation: | 53W | 82.5W |
Number of Outputs: | 1 | 1 |
Efficiency: | 90% | 90% |
Voltage - Isolation: | 1.5kV | 1.5kV |
Voltage - Input (Max): | 76V | 76V |
Output Voltage: | 3.3V | 3.3V |
Max Output Current: | 16A | 25A |
Voltage - Input (Min): | 36V | 36V |
Output Current: | 16A | 25A |
Output Power: | 52W | 82.5W |
Control Features: | Enable, Active Low | - |
Min Input Voltage: | 36V | 36V |
Max Input Voltage: | 76V | 76V |
Current - Output 1: | 16A | 25A |
Features: | Remote On/Off, OCP, OVP | - |
Height: | 8.382mm | 8.382mm |
Length: | 57.912mm | 57.912mm |
Width: | 22.86mm | 22.86mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Power (Watts): | - | 82W |
Depth: | - | 22.7mm |
Isolation: | - | Isolated |

PAE50S48-3R3/V
(In Stock: 23)
TDK-Lambda Americas Inc.Qty
Unit Price
Ext Price
1
$62.219248
$62.22
10
$58.697404
$586.97
100
$55.374909
$5,537.49
500
$52.240480
$26,120.24
1000
$49.283472
$49,283.47
Minimum: 1 Multiples: 1
Unit Price: $62.219248
Ext Price: $62.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools