PB-12333ZQ alternative parts: 8636AB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH PUSHBUTTON SPDT 6A 125V
Contact Plating:
Nickel
Nickel
Mount:
Panel
Panel
Mounting Type:
Panel Mount, Rear
Panel Mount, Rear
Housing Material:
Resin
Stainless Steel
ElectricalLife:
100,000 Cycles
30,000 Cycles
Packaging:
Bulk
Bulk
Series:
PB
8000
Published:
2001
-
Part Status:
Active
Active
Termination:
Solder
Solder
Type:
Standard
Standard
Voltage - Rated DC:
28V
30V
Current Rating (Amps):
6A AC/DC
6A AC 4A DC
Current Rating:
6A
6A
Termination Style:
Solder Lug
Solder Lug
Voltage - Rated AC:
125V
125V
Actuator Type:
Round, Button
Plunger for Cap
Circuit:
SPDT
SPDT
Switch Function:
On-On
On-On
Color - Actuator/Cap:
Red
Silver
Throw Configuration:
SPDT
-
Contact Current Rating:
6A
3A
Features:
Epoxy Sealed Terminals
Epoxy Sealed Terminals
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
9 Weeks
Actuator Material:
-
Brass
Operating Temperature:
-
-40°C~85°C
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Orientation:
-
Straight
Panel Cutout Dimensions:
-
Circular - 6.50mm Dia
Contact Resistance:
-
10mOhm
Max Voltage Rating (AC):
-
250V
Max Voltage Rating (DC):
-
30V
Actuator Length:
-
6.3mm
PB-12333ZQ

PB-12333ZQ

(In Stock: 34)

Electroswitch

Qty

Unit Price

Ext Price

  • 1

    $16.443407

    $16.44

  • 10

    $15.512648

    $155.13

  • 100

    $14.634574

    $1,463.46

  • 500

    $13.806202

    $6,903.10

  • 1000

    $13.024718

    $13,024.72

Minimum: 1 Multiples: 1

Unit Price: $16.443407

Ext Price: $16.44

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity