PCM2906DB alternative parts: PCM2902E/2K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC STEREO AUD CODEC W/USB 28SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Lifecycle Status:
NRND (Last Updated: 3 days ago)
NRND (Last Updated: 6 days ago)
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
28
28
Weight:
285.791543mg
285.791543mg
Operating Temperature:
-25°C~85°C
-25°C~85°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
Type:
Stereo Audio
Stereo Audio
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
PCM2906
PCM2902
Pin Count:
28
28
Power Supplies:
5V
5V
Number of Channels:
2
-
Interface:
Serial, USB
Serial, USB
Max Supply Voltage:
5.25V
5.25V
Min Supply Voltage:
3.25V
3.25V
Nominal Supply Current:
67mA
-
Number of Bits:
16
-
Data Interface:
USB
USB
Sampling Rate:
48 ksps
48 ksps
Voltage - Supply, Analog:
4.35V~5.25V
4.35V~5.25V
Voltage - Supply, Digital:
4.35V~5.25V
4.35V~5.25V
Number of A/D Converters:
1
1
Signal to Noise Ratio (SNR):
89 dB
89 dB
Resolution (Bits):
16 b
16 b
Sigma Delta:
Yes
Yes
Number of ADCs / DACs:
2 / 2
2 / 2
Dynamic Range, ADCs / DACs (db) Typ:
89 / 93
89 / 93
S/N Ratio, ADCs / DACs (db) Typ:
89 / 96
89 / 96
Height:
2mm
2mm
Length:
10.2mm
10.2mm
Width:
5.3mm
5.3mm
Thickness:
1.95mm
1.95mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Current-Max:
-
67mA
PCM2906DB

PCM2906DB

(In Stock: 408)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $14.594345

    $14.59

  • 10

    $13.768250

    $137.68

  • 100

    $12.988915

    $1,298.89

  • 500

    $12.253693

    $6,126.85

  • 1000

    $11.560088

    $11,560.09

Minimum: 1 Multiples: 1

Unit Price: $14.594345

Ext Price: $14.59

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity