PCM2906DB alternative parts: PCM2904DB, PCM2900E
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | IC STEREO AUD CODEC W/USB 28SSOP | IC STEREO AUD CODEC W/USB 28SSOP | IC STEREO AUD CODEC W/USB 28SSOP |
Lifecycle Status: | NRND (Last Updated: 3 days ago) | ACTIVE (Last Updated: 3 days ago) | NRND (Last Updated: 3 days ago) |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | 28 | 28 |
Weight: | 285.791543mg | 285.791543mg | 285.791543mg |
Operating Temperature: | -25°C~85°C | -25°C~85°C | -25°C~85°C |
Packaging: | Tube | Tube | Tube |
JESD-609 Code: | e4 | e4 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Not For New Designs | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 | 28 |
Type: | Stereo Audio | Stereo Audio | Stereo Audio |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | 260 |
Number of Functions: | 1 | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm | 0.65mm |
Base Part Number: | PCM2906 | PCM2904 | PCM2900 |
Pin Count: | 28 | 28 | 28 |
Power Supplies: | 5V | 5V | 5V |
Number of Channels: | 2 | - | 4 |
Interface: | Serial, USB | Serial, USB | Serial, USB |
Max Supply Voltage: | 5.25V | 5.25V | 5.25V |
Min Supply Voltage: | 3.25V | 3.25V | 3.25V |
Nominal Supply Current: | 67mA | 67mA | - |
Number of Bits: | 16 | 16 | 16 |
Data Interface: | USB | USB | USB |
Sampling Rate: | 48 ksps | 48 ksps | 48 ksps |
Voltage - Supply, Analog: | 4.35V~5.25V | 4.35V~5.25V | 4.35V~5.25V |
Voltage - Supply, Digital: | 4.35V~5.25V | 4.35V~5.25V | 4.35V~5.25V |
Number of A/D Converters: | 1 | 1 | 1 |
Signal to Noise Ratio (SNR): | 89 dB | 89 dB | 89 dB |
Resolution (Bits): | 16 b | 16 b | 16 b |
Sigma Delta: | Yes | Yes | Yes |
Number of ADCs / DACs: | 2 / 2 | 2 / 2 | 2 / 2 |
Dynamic Range, ADCs / DACs (db) Typ: | 89 / 93 | 89 / 93 | 89 / 93 |
S/N Ratio, ADCs / DACs (db) Typ: | 89 / 96 | 89 / 96 | 89 / 96 |
Height: | 2mm | 2mm | 2mm |
Length: | 10.2mm | 10.2mm | 10.2mm |
Width: | 5.3mm | 5.3mm | 5.3mm |
Thickness: | 1.95mm | 1.95mm | 1.95mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Factory Lead Time: | - | 6 Weeks | - |
ECCN Code: | - | EAR99 | - |
Operating Supply Voltage: | - | 5V | 5V |
Number of Analog Outputs: | - | 2 | - |
Usage Level: | - | - | Commercial grade |
Supply Current-Max: | - | - | 67mA |

PCM2906DB
(In Stock: 408)
Texas InstrumentsQty
Unit Price
Ext Price
1
$14.594345
$14.59
10
$13.768250
$137.68
100
$12.988915
$1,298.89
500
$12.253693
$6,126.85
1000
$11.560088
$11,560.09
Minimum: 1 Multiples: 1
Unit Price: $14.594345
Ext Price: $14.59
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity