PESD3V3S2UT,215 alternative parts: PESD3V3L1BA,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PESD3V3S2UT,215 - ESD-Schutzbaustein, TVS, 20 V, SOT-23, 3 Pin(s), 3.3 V, PESD3 Series
PESDxL1BA series - Low capacitance bidirectional ESD protection diodes in SOD323
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-76, SOD-323
Surface Mount:
YES
YES
Number of Pins:
3
2
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
5.2V
6.4V
Number of Elements:
2
1
Operating Temperature:
-65°C~150°C TA
-65°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2004
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
Tin (Sn)
Applications:
General Purpose
General Purpose
HTS Code:
8541.10.00.50
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Base Part Number:
PESD*S2U
PESD*L1B
Pin Count:
3
2
Operating Supply Voltage:
3.3V
3.3V
Polarity:
UNIDIRECTIONAL
-
Power Line Protection:
No
No
Power - Peak Pulse:
330W
-
Current - Peak Pulse (10/1000μs):
18A 8/20μs
18A 8/20μs
Voltage - Clamping (Max) @ Ipp:
20V
-
Voltage - Reverse Standoff (Typ):
3.3V Max
3.3V Max
Unidirectional Channels:
2
-
Capacitance @ Frequency:
207pF @ 1MHz
101pF @ 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Reverse Stand-off Voltage:
-
3.3V
Max Power Dissipation:
-
500W
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Configuration:
-
SINGLE
Voltage - Breakdown (Min):
-
5.8V
Clamping Voltage:
-
26V
Peak Pulse Current:
-
18A
Peak Pulse Power:
-
500W
Direction:
-
Bidirectional
Bidirectional Channels:
-
1
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
150°C
Height:
-
1.1mm
PESD3V3S2UT,215

PESD3V3S2UT,215

(In Stock: 69765)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.022404

    $0.02

  • 10

    $0.021136

    $0.21

  • 100

    $0.019940

    $1.99

  • 500

    $0.018811

    $9.41

  • 1000

    $0.017746

    $17.75

Minimum: 1 Multiples: 1

Unit Price: $0.022404

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity