PIC12F675-I/P alternative parts: PIC12F629-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 1.75KB FLASH 8DIP | IC MCU 8BIT 1.75KB FLASH 8DIP |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Data Converters: | A/D 4x10b | - |
Number of I/Os: | 5 | 5 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® 12F | PIC® 12F |
Published: | 2003 | 2003 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Frequency: | 20MHz | 20MHz |
Base Part Number: | PIC12F675 | PIC12F629 |
Pin Count: | 8 | 8 |
Interface: | RS-232, USB | RS-232, USB |
Memory Size: | 1.8kB | 1.8kB |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 100μA | 100μA |
RAM Size: | 64 x 8 | 64 x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | POR, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1.75KB 1K x 14 | 1.75KB 1K x 14 |
Bit Size: | 8 | 8 |
Access Time: | 20 μs | 20 μs |
Has ADC: | YES | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | NO |
Number of Timers/Counters: | 2 | 2 |
Address Bus Width: | 8b | 8b |
Density: | 14 kb | 14 kb |
EEPROM Size: | 128 x 8 | 128 x 8 |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | - |
Number of Programmable I/O: | 6 | 6 |
Number of ADC Channels: | 4 | - |
Height: | 4.953mm | 4.953mm |
Length: | 10.16mm | 10.16mm |
Width: | 7.112mm | 7.112mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
DAC Channels: | - | NO |

PIC12F675-I/P
(In Stock: 120)
Microchip TechnologyUnited States