PIC16F1828-E/P alternative parts: PIC18F46K20-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 20-Pin PDIP Tube
IC MCU 8BIT 64KB FLASH 44TQFP
Factory Lead Time:
5 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
44-TQFP
Surface Mount:
NO
-
Number of Pins:
20
44
Data Converters:
A/D 12x10b
A/D 14x10b
Number of I/Os:
17
35
ROM(word):
4096
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® XLP™ mTouch™ 16F
PIC® XLP™ 18K
Published:
2010
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
44
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
QUAD
Supply Voltage:
3V
-
Frequency:
32MHz
64MHz
Base Part Number:
PIC16F1828
PIC18F46K20
Pin Count:
20
44
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
7kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
3.8K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
64KB 32K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Supply Current-Max:
3.4mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
5
4
EEPROM Size:
256 x 8
1K x 8
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Height:
4.953mm
1.0414mm
Length:
26.924mm
9.9822mm
Width:
7.112mm
10.0076mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
JESD-609 Code:
-
e3
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Power Supplies:
-
2/3.3V
Supply Voltage-Min (Vsup):
-
3V
Density:
-
512 kb
Number of Programmable I/O:
-
36
Number of ADC Channels:
-
14
Number of PWM Channels:
-
5
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16F1828-E/P

PIC16F1828-E/P

(In Stock: 295)

Microchip Technology