PIC16F1828-E/P alternative parts: PIC12F510-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 20-Pin PDIP Tube
IC MCU 8BIT 1.5KB FLASH 8DIP
Factory Lead Time:
5 Weeks
7 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
-
Number of Pins:
20
8
Data Converters:
A/D 12x10b
A/D 4x8b
Number of I/Os:
17
5
ROM(word):
4096
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ mTouch™ 16F
PIC® 12F
Published:
2010
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
8
Max Power Dissipation:
800mW
700mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
3V
3V
Frequency:
32MHz
8MHz
Base Part Number:
PIC16F1828
PIC12F510
Pin Count:
20
8
Interface:
I2C, SPI, UART, USART
-
Memory Size:
7kB
1.5kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
38 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
1.5KB 1K x 12
Connectivity:
I2C, SPI, UART/USART
-
Supply Current-Max:
3.4mA
2mA
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
DAC Channels:
YES
-
Number of Timers/Counters:
5
-
EEPROM Size:
256 x 8
-
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Height:
4.953mm
4.953mm
Length:
26.924mm
10.16mm
Width:
7.112mm
7.112mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
JESD-609 Code:
-
e3
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Additional Feature:
-
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
Access Time:
-
20 μs
Number of Programmable I/O:
-
6
Number of ADC Channels:
-
3
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16F1828-E/P

PIC16F1828-E/P

(In Stock: 295)

Microchip Technology