PIC16F1828-E/P alternative parts: PIC16F15323-I/SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 20-Pin PDIP Tube
Full-Featured 8-Bit Microcontroller 3.5Kbyte Flash 256 Byte SRAM 14-Pin SOIC Tube
Factory Lead Time:
5 Weeks
8 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
20
-
Data Converters:
A/D 12x10b
A/D 11x10b; D/A 1x5b
Number of I/Os:
17
12
ROM(word):
4096
2048
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ mTouch™ 16F
PIC® XLP™ 16F
Published:
2010
2017
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
14
Max Power Dissipation:
800mW
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
3V
-
Frequency:
32MHz
-
Base Part Number:
PIC16F1828
PIC16F15323
Pin Count:
20
-
Interface:
I2C, SPI, UART, USART
-
Memory Size:
7kB
-
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
3.5KB 2K x 14
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
3.4mA
-
Bit Size:
8
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
YES
YES
DAC Channels:
YES
YES
Number of Timers/Counters:
5
-
EEPROM Size:
256 x 8
-
CPU Family:
PIC
-
Number of A/D Converters:
1
-
Height:
4.953mm
-
Length:
26.924mm
8.65mm
Width:
7.112mm
3.9mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Usage Level:
-
Automotive grade
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn) - annealed
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
30
JESD-30 Code:
-
R-PDSO-G14
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.5V
Speed:
-
32MHz
Clock Frequency:
-
32MHz
On Chip Program ROM Width:
-
14
Screening Level:
-
TS 16949
Height Seated (Max):
-
1.75mm
PIC16F1828-E/P

PIC16F1828-E/P

(In Stock: 295)

Microchip Technology