PIC16F1828-E/P alternative parts: PIC16F1708-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 20-Pin PDIP Tube
8-bit Microcontrollers - MCU 4K Wrd Flsh 512B RAM Hi-Spd Comp 10B ADC
Factory Lead Time:
5 Weeks
6 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-DIP (0.300, 7.62mm)
20-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
20
20
Data Converters:
A/D 12x10b
A/D 12x10b; D/A 1x8b
Number of I/Os:
17
18
ROM(word):
4096
4096
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ mTouch™ 16F
PIC® XLP™ 16F
Published:
2010
2013
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Max Power Dissipation:
800mW
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
3V
3.3V
Frequency:
32MHz
32MHz
Base Part Number:
PIC16F1828
PIC16F1708
Pin Count:
20
-
Interface:
I2C, SPI, UART, USART
I2C, LIN, SPI, UART, USART
Memory Size:
7kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
7KB 4K x 14
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
3.4mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
5
5
EEPROM Size:
256 x 8
-
CPU Family:
PIC
PIC
Number of A/D Converters:
1
-
Height:
4.953mm
4.953mm
Length:
26.924mm
26.924mm
Width:
7.112mm
7.366mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn) - annealed
Nominal Supply Current:
-
8μA
Address Bus Width:
-
8b
Number of ADC Channels:
-
12
Number of PWM Channels:
-
2
Number of USB Channels:
-
1
REACH SVHC:
-
No SVHC
PIC16F1828-E/P

PIC16F1828-E/P

(In Stock: 295)

Microchip Technology