PIC16F1828-E/P alternative parts: PIC16F883-I/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 20-Pin PDIP Tube | 8-bit Microcontrollers - MCU 7KB Flash 256 RAM 25 I/O |
Factory Lead Time: | 5 Weeks | 7 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 20-DIP (0.300, 7.62mm) | 28-SSOP (0.209, 5.30mm Width) |
Surface Mount: | NO | - |
Number of Pins: | 20 | 28 |
Data Converters: | A/D 12x10b | A/D 11x10b |
Number of I/Os: | 17 | 24 |
ROM(word): | 4096 | 4096 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ mTouch™ 16F | PIC® 16F |
Published: | 2010 | 2006 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 28 |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 3V | 5V |
Frequency: | 32MHz | 20MHz |
Base Part Number: | PIC16F1828 | PIC16F883 |
Pin Count: | 20 | 28 |
Interface: | I2C, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 7kB | 7kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 256 x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 8 | 8 |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 7KB 4K x 14 | 7KB 4K x 14 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Supply Current-Max: | 3.4mA | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
DAC Channels: | YES | - |
Number of Timers/Counters: | 5 | 3 |
EEPROM Size: | 256 x 8 | 256 x 8 |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | 1 |
Height: | 4.953mm | 1.8542mm |
Length: | 26.924mm | 10.4902mm |
Width: | 7.112mm | 5.588mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 2.5/5V |
Supply Voltage-Min (Vsup): | - | 4.5V |
Nominal Supply Current: | - | 220μA |
Access Time: | - | 20 μs |
Address Bus Width: | - | 8b |
Number of Programmable I/O: | - | 25 |
Number of ADC Channels: | - | 11 |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

PIC16F1828-E/P
(In Stock: 295)
Microchip TechnologyUnited States