PIC16F726-I/SP alternative parts: PIC16F1936-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PIC16F Series 14 KB Flash 368 B RAM Kb 20 MHz 8-Bit Microcontroller - SDIP-28
IC MCU 8BIT 14KB FLASH 28SSOP
Factory Lead Time:
5 Weeks
7 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
28
28
Data Converters:
A/D 11x8b
A/D 11x10b
Number of I/Os:
25
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 16F
Published:
2007
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
Termination:
Through Hole
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
3.3V
3.3V
Frequency:
20MHz
32MHz
Base Part Number:
PIC16F726
PIC16F1936
Pin Count:
28
28
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SCI, SPI, SSP, UART, USART
I2C, LIN, SPI, UART, USART
Memory Size:
14kB
14kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
450μA
5.3mA
RAM Size:
368 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
14KB 8K x 14
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
5
Address Bus Width:
8b
8b
Density:
112 kb
-
CPU Family:
PIC
PIC
Number of A/D Converters:
1
-
Number of ADC Channels:
11
11
Number of PWM Channels:
2
-
Height:
3.81mm
1.85mm
Length:
35.56mm
10.5mm
Width:
7.493mm
5.6mm
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
40
Supply Voltage-Min (Vsup):
-
2.3V
PWM Channels:
-
YES
EEPROM Size:
-
256 x 8
Number of SPI Channels:
-
1
PIC16F726-I/SP

PIC16F726-I/SP

(In Stock: 13000)

Microchip Technology