PIC16F726-I/SP alternative parts: PIC10F220T-I/OT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PIC16F Series 14 KB Flash 368 B RAM Kb 20 MHz 8-Bit Microcontroller - SDIP-28 | IC MCU 8BIT 384B FLASH SOT23-6 |
Factory Lead Time: | 5 Weeks | 7 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 28-DIP (0.300, 7.62mm) | SOT-23-6 |
Number of Pins: | 28 | 6 |
Data Converters: | A/D 11x8b | A/D 2x8b |
Number of I/Os: | 25 | 4 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | PIC® XLP™ 16F | PIC® 10F |
Published: | 2007 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 6 |
Termination: | Through Hole | SMD/SMT |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 3.3V | 5V |
Frequency: | 20MHz | 8MHz |
Base Part Number: | PIC16F726 | PIC10F220 |
Pin Count: | 28 | 6 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | I2C, SCI, SPI, SSP, UART, USART | USB |
Memory Size: | 14kB | 384B |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 450μA | 175μA |
RAM Size: | 368 x 8 | 16 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Number of Bits: | 8 | 8 |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 14KB 8K x 14 | 384B 256 x 12 |
Connectivity: | I2C, SPI, UART/USART | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 3 | - |
Address Bus Width: | 8b | 8b |
Density: | 112 kb | 3 kb |
CPU Family: | PIC | - |
Number of A/D Converters: | 1 | 1 |
Number of ADC Channels: | 11 | 2 |
Number of PWM Channels: | 2 | - |
Height: | 3.81mm | 1.3mm |
Length: | 35.56mm | 3.1mm |
Width: | 7.493mm | 1.8mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ROM(word): | - | 256 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Supply Voltage-Min (Vsup): | - | 2V |
Access Time: | - | 8 μs |
PWM Channels: | - | NO |

PIC16F726-I/SP
(In Stock: 13000)
Microchip TechnologyUnited States