PIC16F877A-I/P alternative parts: PIC18F26K80-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU
Factory Lead Time:
7 Weeks
9 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
40-DIP (0.600, 15.24mm)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
40
28
Data Converters:
A/D 8x10b
A/D 8x12b
Number of I/Os:
33
24
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 16F
PIC® XLP™ 18K
Published:
1997
2011
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
40
28
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Additional Feature:
OPERATES AT 4 V MINIMUM SUPPLY
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
3.3V
Frequency:
20MHz
64MHz
Base Part Number:
PIC16F877A
PIC18F26K80
Pin Count:
40
28
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
5V
-
Supply Voltage-Min (Vsup):
4.5V
3V
Interface:
I2C, SPI, SSP, UART, USART
CAN, I2C, LIN, SPI, UART, USART
Memory Size:
14kB
64kB
Oscillator Type:
External
Internal
Nominal Supply Current:
1.6mA
-
RAM Size:
368 x 8
3.6K x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
64KB 32K x 16
Connectivity:
I2C, SPI, UART/USART
ECANbus, I2C, LINbus, SPI, UART/USART
Bit Size:
8
8
Access Time:
20 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
-
Address Bus Width:
8b
-
Density:
112 kb
-
EEPROM Size:
256 x 8
1K x 8
CPU Family:
PIC
PIC
Number of ADC Channels:
8
8
Number of PWM Channels:
2
5
Number of I2C Channels:
1
-
Height:
4.06mm
1.8542mm
Length:
52.45mm
10.4902mm
Width:
14.22mm
5.588mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Max Power Dissipation:
-
1W
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Number of A/D Converters:
-
1
Number of UART Channels:
-
2
PIC16F877A-I/P

PIC16F877A-I/P

(In Stock: 100)

Microchip Technology