PIC16F877A-I/P alternative parts: PIC18F46K20-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O | IC MCU 8BIT 64KB FLASH 44TQFP |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 40-DIP (0.600, 15.24mm) | 44-TQFP |
Number of Pins: | 40 | 44 |
Data Converters: | A/D 8x10b | A/D 14x10b |
Number of I/Os: | 33 | 35 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | PIC® 16F | PIC® XLP™ 18K |
Published: | 1997 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 40 | 44 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Additional Feature: | OPERATES AT 4 V MINIMUM SUPPLY | - |
Terminal Position: | DUAL | QUAD |
Supply Voltage: | 5V | - |
Frequency: | 20MHz | 64MHz |
Base Part Number: | PIC16F877A | PIC18F46K20 |
Pin Count: | 40 | 44 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 5V | 2/3.3V |
Supply Voltage-Min (Vsup): | 4.5V | 3V |
Interface: | I2C, SPI, SSP, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 14kB | 64kB |
Oscillator Type: | External | Internal |
Nominal Supply Current: | 1.6mA | - |
RAM Size: | 368 x 8 | 3.8K x 8 |
Voltage - Supply (Vcc/Vdd): | 4V~5.5V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, HLVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 14KB 8K x 14 | 64KB 32K x 16 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 20 μs | - |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 3 | 4 |
Address Bus Width: | 8b | - |
Density: | 112 kb | 512 kb |
EEPROM Size: | 256 x 8 | 1K x 8 |
CPU Family: | PIC | PIC |
Number of ADC Channels: | 8 | 14 |
Number of PWM Channels: | 2 | 5 |
Number of I2C Channels: | 1 | - |
Height: | 4.06mm | 1.0414mm |
Length: | 52.45mm | 9.9822mm |
Width: | 14.22mm | 10.0076mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Termination: | - | SMD/SMT |
Max Power Dissipation: | - | 1W |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Number of Bits: | - | 8 |
Number of A/D Converters: | - | 1 |
Number of Programmable I/O: | - | 36 |

PIC16F877A-I/P
(In Stock: 100)
Microchip TechnologyUnited States