PIC16LF1824T-I/ST alternative parts: PIC16F1936-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 14TSSOP
IC MCU 8BIT 14KB FLASH 28SSOP
Factory Lead Time:
12 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
28-SSOP (0.209, 5.30mm Width)
Surface Mount:
YES
-
Number of Pins:
14
28
Data Converters:
A/D 8x10b
A/D 11x10b
Number of I/Os:
11
25
ROM(word):
4096
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® XLP™ mTouch™ 16F
PIC® XLP™ 16F
Published:
2010
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
28
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Additional Feature:
1.8 V MINIMUM SUPPLY AT 16 MHZ
-
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3V
3.3V
Frequency:
32MHz
32MHz
Base Part Number:
PIC16LF1824
PIC16F1936
Pin Count:
14
28
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2/3.3V
-
Interface:
I2C, SPI, UART, USART
I2C, LIN, SPI, UART, USART
Memory Size:
7kB
14kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
14KB 8K x 14
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
3.4mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
DAC Channels:
YES
-
Number of Timers/Counters:
5
5
EEPROM Size:
256 x 8
256 x 8
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Height Seated (Max):
1.2mm
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
40
Supply Voltage-Min (Vsup):
-
2.3V
Nominal Supply Current:
-
5.3mA
Number of Bits:
-
8
Address Bus Width:
-
8b
Number of ADC Channels:
-
11
Number of SPI Channels:
-
1
Height:
-
1.85mm
Length:
-
10.5mm
Width:
-
5.6mm
REACH SVHC:
-
No SVHC
PIC16LF1824T-I/ST

PIC16LF1824T-I/ST

Microchip Technology