PIC18F2550-I/SP alternative parts: PIC18F6722-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 32KB FLASH 28SDIP | PIC18F Series 128 kB Flash 3936 B RAM SMT 8-Bit Microcontroller - TQFP-64 |
Factory Lead Time: | 2 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 28-DIP (0.300, 7.62mm) | 64-TQFP |
Number of Pins: | 28 | 64 |
Weight: | 9.071847g | - |
Data Converters: | A/D 10x10b | A/D 12x10b |
Number of I/Os: | 24 | 54 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | PIC® 18F | PIC® 18F |
Published: | 2004 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 28 | 64 |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | DUAL | QUAD |
Supply Voltage: | 5V | 5V |
Frequency: | 48MHz | 40MHz |
Base Part Number: | PIC18F2550 | PIC18F6722 |
Pin Count: | 28 | 64 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Interface: | I2C, SPI, UART, USART, USB | I2C, SPI, UART, USART |
Memory Size: | 32kB | 128kB |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 1.1mA | 1.3mA |
RAM Size: | 2K x 8 | 3.8K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.2V~5.5V | 4.2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Number of Bits: | 8 | 8 |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | Brown-out Detect/Reset, HLVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 16K x 16 | 128KB 64K x 16 |
Connectivity: | I2C, SPI, UART/USART, USB | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 48 μs | 40 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | 5 |
Address Bus Width: | 8b | 8b |
Density: | 256 kb | 1 Mb |
EEPROM Size: | 256 x 8 | 1K x 8 |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | 1 |
Number of ADC Channels: | 10 | 12 |
Number of PWM Channels: | 2 | 14 |
Height: | 3.81mm | 1.05mm |
Length: | 35.56mm | 10mm |
Width: | 7.493mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Lead Pitch: | - | 500μm |
Power Supplies: | - | 5V |
Number of I2C Channels: | - | 2 |

PIC18F2550-I/SP
(In Stock: 800)
Microchip TechnologyUnited States