PIC18F2550-I/SP alternative parts: PIC16F15323-I/SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 28SDIP
Full-Featured 8-Bit Microcontroller 3.5Kbyte Flash 256 Byte SRAM 14-Pin SOIC Tube
Factory Lead Time:
2 Weeks
8 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
28
-
Weight:
9.071847g
-
Data Converters:
A/D 10x10b
A/D 11x10b; D/A 1x5b
Number of I/Os:
24
12
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 18F
PIC® XLP™ 16F
Published:
2004
2017
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
14
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Max Power Dissipation:
1W
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
-
Frequency:
48MHz
-
Base Part Number:
PIC18F2550
PIC16F15323
Pin Count:
28
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
I2C, SPI, UART, USART, USB
-
Memory Size:
32kB
-
Oscillator Type:
Internal
Internal
Nominal Supply Current:
1.1mA
-
RAM Size:
2K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
4.2V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
3.5KB 2K x 14
Connectivity:
I2C, SPI, UART/USART, USB
I2C, LINbus, SPI, UART/USART
Bit Size:
8
-
Access Time:
48 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
Number of Timers/Counters:
4
-
Address Bus Width:
8b
-
Density:
256 kb
-
EEPROM Size:
256 x 8
-
CPU Family:
PIC
-
Number of A/D Converters:
1
-
Number of ADC Channels:
10
-
Number of PWM Channels:
2
-
Height:
3.81mm
-
Length:
35.56mm
8.65mm
Width:
7.493mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
ROM(word):
-
2048
Usage Level:
-
Automotive grade
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
30
JESD-30 Code:
-
R-PDSO-G14
Supply Voltage-Min (Vsup):
-
2.5V
Speed:
-
32MHz
Clock Frequency:
-
32MHz
PWM Channels:
-
YES
DAC Channels:
-
YES
On Chip Program ROM Width:
-
14
Screening Level:
-
TS 16949
Height Seated (Max):
-
1.75mm
PIC18F2550-I/SP

PIC18F2550-I/SP

(In Stock: 800)

Microchip Technology