PIC18F2550-I/SP alternative parts: PIC16F877-20I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 28SDIP
IC MCU 8BIT 14KB FLASH 44TQFP
Factory Lead Time:
2 Weeks
6 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
44-TQFP
Number of Pins:
28
44
Weight:
9.071847g
-
Data Converters:
A/D 10x10b
A/D 8x10b
Number of I/Os:
24
33
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® 18F
PIC® 16F
Published:
2004
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
44
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Max Power Dissipation:
1W
1W
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
5V
Frequency:
48MHz
20MHz
Base Part Number:
PIC18F2550
PIC16F877
Pin Count:
28
44
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SPI, UART, USART, USB
I2C, SPI, SSP, UART, USART
Memory Size:
32kB
14kB
Oscillator Type:
Internal
External
Nominal Supply Current:
1.1mA
-
RAM Size:
2K x 8
368 x 8
Voltage - Supply (Vcc/Vdd):
4.2V~5.5V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
14KB 8K x 14
Connectivity:
I2C, SPI, UART/USART, USB
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
48 μs
20 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
3
Address Bus Width:
8b
-
Density:
256 kb
-
EEPROM Size:
256 x 8
256 x 8
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
10
8
Number of PWM Channels:
2
2
Height:
3.81mm
1.05mm
Length:
35.56mm
10.1mm
Width:
7.493mm
10.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
ECCN Code:
-
EAR99
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Lead Pitch:
-
500μm
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
PIC18F2550-I/SP

PIC18F2550-I/SP

(In Stock: 800)

Microchip Technology