PIC18F2550-I/SP alternative parts: PIC18F2520-I/SP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 28SDIP
IC MCU 8BIT 32KB FLASH 28SDIP
Factory Lead Time:
2 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
28-DIP (0.300, 7.62mm)
28-DIP (0.300, 7.62mm)
Number of Pins:
28
28
Weight:
9.071847g
-
Data Converters:
A/D 10x10b
A/D 10x10b
Number of I/Os:
24
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 18F
PIC® 18F
Published:
2004
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Max Power Dissipation:
1W
1W
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Frequency:
48MHz
40MHz
Base Part Number:
PIC18F2550
PIC18F2520
Pin Count:
28
28
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
I2C, SPI, UART, USART, USB
I2C, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
1.1mA
1.1mA
RAM Size:
2K x 8
1.5K x 8
Voltage - Supply (Vcc/Vdd):
4.2V~5.5V
4.2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
32KB 16K x 16
Connectivity:
I2C, SPI, UART/USART, USB
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
48 μs
40 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
4
Address Bus Width:
8b
8b
Density:
256 kb
256 kb
EEPROM Size:
256 x 8
256 x 8
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
10
10
Number of PWM Channels:
2
2
Height:
3.81mm
3.81mm
Length:
35.56mm
35.56mm
Width:
7.493mm
7.493mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Power Supplies:
-
5V
PIC18F2550-I/SP

PIC18F2550-I/SP

(In Stock: 800)

Microchip Technology