PIC18F46K22-I/ML alternative parts: PIC16F1936T-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 64KB FLASH 44QFN
IC PIC MCU FLASH 512KX14 28-SSOP
Factory Lead Time:
5 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-VQFN Exposed Pad
28-SSOP (0.209, 5.30mm Width)
Surface Mount:
YES
-
Number of Pins:
44
28
Data Converters:
A/D 30x10b
A/D 11x10b
Number of I/Os:
35
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® XLP™ 18K
PIC® XLP™ 16F
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
44
28
Max Power Dissipation:
1W
800mW
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
3.3V
Frequency:
64MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F46K22
PIC16F1936
Pin Count:
44
28
Interface:
I2C, SPI, UART, USART
I2C, LIN, SPI, UART, USART
Memory Size:
64kB
14kB
Oscillator Type:
Internal
Internal
RAM Size:
3.8K x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
14KB 8K x 14
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
7
5
EEPROM Size:
1K x 8
256 x 8
CPU Family:
PIC
PIC
Number of Programmable I/O:
36
-
Number of ADC Channels:
28
-
Number of PWM Channels:
5
-
Number of I2C Channels:
2
-
Height:
880μm
-
Length:
8mm
10.2mm
Width:
8mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
ROM(word):
-
8192
Published:
-
2008
ECCN Code:
-
3A991.A.2
Terminal Finish:
-
Matte Tin (Sn) - annealed
Additional Feature:
-
ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ
Terminal Form:
-
GULL WING
Supply Voltage-Min (Vsup):
-
2.3V
Supply Current-Max:
-
8mA
PWM Channels:
-
YES
DAC Channels:
-
YES
On Chip Program ROM Width:
-
14
Height Seated (Max):
-
2mm
PIC18F46K22-I/ML

PIC18F46K22-I/ML

(In Stock: 4800)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $5.310411

    $5.31

  • 10

    $5.009822

    $50.10

  • 100

    $4.726247

    $472.62

  • 500

    $4.458723

    $2,229.36

  • 1000

    $4.206343

    $4,206.34

Minimum: 1 Multiples: 1

Unit Price: $5.310411

Ext Price: $5.31

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity