PIC18F66J50T-I/PT alternative parts: PIC10F222T-I/OT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 64KB FLASH 64TQFP | IC MCU 8BIT 768B FLASH SOT23-6 |
Factory Lead Time: | 6 Weeks | 2 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | SOT-23-6 |
Number of Pins: | 64 | 6 |
Data Converters: | A/D 8x10b | A/D 2x8b |
Number of I/Os: | 49 | 4 |
ROM(word): | 32768 | 512 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | PIC® 18J | PIC® 10F |
Published: | 2009 | 2004 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 64 | 6 |
ECCN Code: | 3A991.A.2 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Additional Feature: | ALSO OPERATES AT 2V MINIMUM SUPPLY AT 8 MHZ | - |
Max Power Dissipation: | 1W | 800mW |
Terminal Position: | QUAD | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 5V |
Frequency: | 48MHz | 8MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC18F66J50 | PIC10F222 |
Pin Count: | 64 | 6 |
Operating Supply Voltage: | 3.6V | - |
Power Supplies: | 3.3V | - |
Interface: | I2C, SPI, UART, USART, USB | USB |
Memory Size: | 64kB | 768B |
Oscillator Type: | Internal | Internal |
RAM Size: | 3.8K x 8 | 23 x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, LVD, POR, PWM, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 64KB 32K x 16 | 768B 512 x 12 |
Connectivity: | I2C, SPI, UART/USART, USB | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | NO |
DAC Channels: | NO | - |
Number of Timers/Counters: | 5 | - |
On Chip Program ROM Width: | 16 | - |
CPU Family: | PIC | PIC |
Length: | 10mm | 3.1mm |
Height Seated (Max): | 1.2mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Terminal Pitch: | - | 0.95mm |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 2V |
Nominal Supply Current: | - | 175μA |
Number of Bits: | - | 8 |
Access Time: | - | 8 μs |
Address Bus Width: | - | 8b |
Number of A/D Converters: | - | 1 |
Number of ADC Channels: | - | 2 |
Height: | - | 1.3mm |
Width: | - | 1.8mm |
REACH SVHC: | - | No SVHC |

PIC18F66J50T-I/PT
(In Stock: 5800)
Microchip TechnologyUnited States