PIC18F66J50T-I/PT alternative parts: PIC10F222T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 64KB FLASH 64TQFP
IC MCU 8BIT 768B FLASH SOT23-6
Factory Lead Time:
6 Weeks
2 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
SOT-23-6
Number of Pins:
64
6
Data Converters:
A/D 8x10b
A/D 2x8b
Number of I/Os:
49
4
ROM(word):
32768
512
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
PIC® 18J
PIC® 10F
Published:
2009
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
64
6
ECCN Code:
3A991.A.2
-
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
ALSO OPERATES AT 2V MINIMUM SUPPLY AT 8 MHZ
-
Max Power Dissipation:
1W
800mW
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
5V
Frequency:
48MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F66J50
PIC10F222
Pin Count:
64
6
Operating Supply Voltage:
3.6V
-
Power Supplies:
3.3V
-
Interface:
I2C, SPI, UART, USART, USB
USB
Memory Size:
64kB
768B
Oscillator Type:
Internal
Internal
RAM Size:
3.8K x 8
23 x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LVD, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
768B 512 x 12
Connectivity:
I2C, SPI, UART/USART, USB
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
DAC Channels:
NO
-
Number of Timers/Counters:
5
-
On Chip Program ROM Width:
16
-
CPU Family:
PIC
PIC
Length:
10mm
3.1mm
Height Seated (Max):
1.2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Terminal Pitch:
-
0.95mm
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2V
Nominal Supply Current:
-
175μA
Number of Bits:
-
8
Access Time:
-
8 μs
Address Bus Width:
-
8b
Number of A/D Converters:
-
1
Number of ADC Channels:
-
2
Height:
-
1.3mm
Width:
-
1.8mm
REACH SVHC:
-
No SVHC
PIC18F66J50T-I/PT

PIC18F66J50T-I/PT

(In Stock: 5800)

Microchip Technology