PIC18F66J50T-I/PT alternative parts: PIC16F1508-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 64KB FLASH 64TQFP
PIC16F1508-I/SS; 8bit PIC Microcontroller; 20MHz; 4096 words Flash; 20-Pin SSOP
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
20-SSOP (0.209, 5.30mm Width)
Number of Pins:
64
20
Data Converters:
A/D 8x10b
A/D 12x10b; D/A 1x5b
Number of I/Os:
49
17
ROM(word):
32768
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® 18J
PIC® XLP™ 16F
Published:
2009
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
20
ECCN Code:
3A991.A.2
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
ALSO OPERATES AT 2V MINIMUM SUPPLY AT 8 MHZ
-
Max Power Dissipation:
1W
800mW
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
5V
Frequency:
48MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F66J50
PIC16F1508
Pin Count:
64
20
Operating Supply Voltage:
3.6V
-
Power Supplies:
3.3V
2.5/5V
Interface:
I2C, SPI, UART, USART, USB
I2C, LIN, SPI, UART, USART
Memory Size:
64kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
3.8K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
7KB 4K x 14
Connectivity:
I2C, SPI, UART/USART, USB
I2C, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
5
3
On Chip Program ROM Width:
16
-
CPU Family:
PIC
PIC
Length:
10mm
7.5mm
Height Seated (Max):
1.2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
Terminal Pitch:
-
0.65mm
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.5V
Number of Programmable I/O:
-
18
Number of ADC Channels:
-
12
Number of PWM Channels:
-
4
Number of I2C Channels:
-
1
Height:
-
1.85mm
Width:
-
5.6mm
REACH SVHC:
-
No SVHC
PIC18F66J50T-I/PT

PIC18F66J50T-I/PT

(In Stock: 5800)

Microchip Technology