PIC18F66J50T-I/PT alternative parts: PIC18F6722-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 64KB FLASH 64TQFP
PIC18F Series 128 kB Flash 3936 B RAM SMT 8-Bit Microcontroller - TQFP-64
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
64-TQFP
Number of Pins:
64
64
Data Converters:
A/D 8x10b
A/D 12x10b
Number of I/Os:
49
54
ROM(word):
32768
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
PIC® 18J
PIC® 18F
Published:
2009
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
ECCN Code:
3A991.A.2
-
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
ALSO OPERATES AT 2V MINIMUM SUPPLY AT 8 MHZ
-
Max Power Dissipation:
1W
1W
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
5V
Frequency:
48MHz
40MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F66J50
PIC18F6722
Pin Count:
64
64
Operating Supply Voltage:
3.6V
-
Power Supplies:
3.3V
5V
Interface:
I2C, SPI, UART, USART, USB
I2C, SPI, UART, USART
Memory Size:
64kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
3.8K x 8
3.8K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
4.2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
128KB 64K x 16
Connectivity:
I2C, SPI, UART/USART, USB
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
5
5
On Chip Program ROM Width:
16
-
CPU Family:
PIC
PIC
Length:
10mm
10mm
Height Seated (Max):
1.2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Lead Pitch:
-
500μm
Nominal Supply Current:
-
1.3mA
Number of Bits:
-
8
Access Time:
-
40 μs
Address Bus Width:
-
8b
Density:
-
1 Mb
EEPROM Size:
-
1K x 8
Number of A/D Converters:
-
1
Number of ADC Channels:
-
12
Number of PWM Channels:
-
14
Number of I2C Channels:
-
2
Height:
-
1.05mm
Width:
-
10mm
REACH SVHC:
-
No SVHC
PIC18F66J50T-I/PT

PIC18F66J50T-I/PT

(In Stock: 5800)

Microchip Technology